EN
  • EN
  • DE

ADSP-2161Z-610311

Part No ADSP-2161Z-610311
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173506-ADSP-2161Z-610311
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-2161Z-610311 CAD Model

Description

Analog Devices Inc. introduces the ADSP-2161Z-610311, a high-performance digital signal processor (DSP) that embodies a perfect blend of power and precision. This advanced DSP is designed to cater to a wide array of applications, ranging from industrial control systems to sophisticated audio processing.

Key Features

  • High Clock Speed: The ADSP-2161Z-610311 operates at a high clock speed, enabling rapid data processing and real-time operation for demanding applications.
  • On-Chip Memory: It comes with an ample amount of on-chip memory, reducing the need for external components and simplifying system design.
  • Advanced Peripherals: This DSP includes a variety of peripherals, such as serial ports, timers, and parallel I/O, all designed to enhance connectivity and functionality.
  • Energy Efficient: The ADSP-2161Z-610311 is engineered for energy efficiency, making it ideal for battery-powered devices and applications where power consumption is a critical factor.
  • Robust Instruction Set: With its rich instruction set, this DSP can handle complex algorithms and data-intensive tasks with ease, providing developers with the flexibility to implement a wide range of solutions.

Applications

The ADSP-2161Z-610311 is versatile enough to fit into multiple application domains, such as:

  • Audio and voice processing
  • Industrial control and automation systems
  • Medical instrumentation
  • Automotive electronics
  • Telecommunications infrastructure

Technical Specifications

The ADSP-2161Z-610311 boasts technical specifications that ensure top-notch performance:

  • Manufacturer: Analog Devices Inc.
  • Product Category: Digital Signal Processors & Controllers
  • Architecture: 32-bit fixed-point
  • Maximum Clock Frequency: [Insert Frequency]
  • Operating Supply Voltage: [Insert Voltage]
  • Operating Temperature Range: [Insert Temperature Range]
  • Package / Case: [Insert Package Information]

For engineers and system designers seeking a reliable and capable DSP, the ADSP-2161Z-610311 by Analog Devices Inc. offers a powerful solution that delivers performance, efficiency, and versatility.

You May Also Be Interested in

NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4359 $58.4616
58+ $1.9993 $115.9594
90+ $1.9369 $174.3210
124+ $1.8746 $232.4504
160+ $1.8122 $289.9520
214+ $1.6239 $347.5146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess