EN
  • EN
  • DE

LM10500SQX-0.8/NOPB

Part No LM10500SQX-0.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC ENERGY MGMT 5A 0.8V SD 28WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Energy Management Unit (EMU) PMIC 28-WQFN (5x5)
Manufacturer Texas Instruments
Series PowerWise®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-WQFN (5x5)
Family Name LM10500
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877132-LM10500SQX-0.8/NOPB
Ultra Librarian 3D Model Ultra Librarian LM10500SQX-0.8/NOPB CAD Model

Description

Product Overview: LM10500SQX-0.8/NOPB

The LM10500SQX-0.8/NOPB is a state-of-the-art power management integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This IC is specifically engineered to provide a highly efficient voltage regulation, with a focus on energy-saving features and compact design, making it an ideal choice for a wide range of applications.

Key Features

  • Output Voltage: The device offers a fixed output voltage of 0.8V, which is suitable for low-voltage applications that require precise voltage regulation.
  • High Efficiency: The LM10500SQX-0.8/NOPB is designed for high efficiency, ensuring minimal power loss during operation and extending battery life in portable devices.
  • Low Dropout: It features a low dropout voltage, enabling it to continue to provide a stable output even when the input voltage is very close to the output voltage, which is critical for battery-powered applications.
  • Package Type: The device comes in a compact, surface-mount package, making it suitable for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Lead-Free and RoHS Compliant: The LM10500SQX-0.8/NOPB is lead-free and RoHS compliant, making it an environmentally friendly choice that meets modern regulatory requirements.

Applications

The LM10500SQX-0.8/NOPB is versatile and can be used in various applications, such as:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supply modules
  • Energy-efficient and low-power electronics
  • Embedded systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM10500SQX-0.8/NOPB is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term performance and stability in your electronic designs. Whether you're developing a new product or optimizing an existing one, this power management IC from Texas Instruments is a reliable choice that can help you achieve your design objectives with confidence.

You May Also Be Interested in

Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.7878 $74.7878
2+ $61.3643 $122.7286
3+ $59.4467 $178.3401
4+ $57.5290 $230.1160
5+ $55.6114 $278.0570
7+ $49.8585 $349.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess