EN
  • EN
  • DE

3036495

Part No 3036495
Manufacturer Phoenix Contact
Catalog Terminal Blocks - Din Rail, Channel
Description CONN TERM BLK DISCONN 10-28AWG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Disconnect
Disconnect Type Fuse, Removable Plug
Number of Positions 2
Number of Levels 1
Terminal - Width 8.2mm
Termination Style Push In, Spring
Current - IEC 30 A
Voltage - IEC 12V
Current - UL 30 A
Voltage - UL 300V
Wire Gauge or Range - AWG 10-28 AWG
Wire Gauge or Range - mm2 0.08-6mm²
Features LED
Color Black
Fuse Type Blade, C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1570937-3036495
Ultra Librarian 3D Model Ultra Librarian 3036495 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
CONN TERM BLK DISCONN 10-26AWG
Need more? Email Us
Phoenix Contact
FUSE MODULAR TERMINAL BLOCK CONN
Need more? Email Us
Phoenix Contact
CONN TERM BLK DISCONNECT 6-24AWG
Need more? Email Us
Phoenix Contact
CONN TERM BLK DISCONN 10-26AWG
Need more? Email Us
WAGO Corporation
3-CONDUCTOR SENSOR TERMINAL BLOC
Need more? Email Us
Phoenix Contact
CONN TERM BLK DISCONN 10-28AWG
Need more? Email Us
WAGO Corporation
4-CONDUCTOR SENSOR SUPPLY TERMIN
Need more? Email Us
Phoenix Contact
LEVER-TYPE FUSE TERMINAL BLOCK B
Need more? Email Us
Phoenix Contact
CONN TERM BLK DISCONN 12-24AWG
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess