EN
  • EN
  • DE

SMP04E

Part No SMP04E
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOP16
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 716299-SMP04E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMP04E CAD Model

Description

The SMP04E, crafted by the renowned Analog Devices Inc., stands as a testament to precision and reliability in the world of analog technology. This high-performance product is designed to cater to a multitude of applications that require accurate signal processing, making it an indispensable component in the fields of instrumentation, control systems, and data acquisition platforms.

Key Features

  • Precision Quad Sample-and-Hold Amplifier: The SMP04E boasts four individual sample-and-hold amplifiers in one package, providing simultaneous sampling for multiple signals.
  • Low Droop Rate: With a minimal droop rate, the SMP04E ensures that the held voltage remains stable over time, making it ideal for applications where precision is paramount.
  • Fast Acquisition Time: The device's rapid acquisition time allows for quick signal sampling, which is crucial for high-speed systems and real-time applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the SMP04E operates with low power consumption, making it suitable for battery-powered devices and portable equipment.
  • Wide Supply Voltage Range: This product can accommodate a broad range of supply voltages, enhancing its versatility in different system configurations.

Applications

The SMP04E is engineered to perform in various sophisticated environments. Some of its typical applications include:

  • Data Acquisition Systems
  • Process Control
  • Medical Instrumentation
  • Multiple Channel Data Logging
  • Analog Signal Multiplexing

Technical Specifications

Key technical specifications of the SMP04E include:

  • Channel-to-Channel Matching: Ensures uniform performance across all four amplifiers.
  • Extended Temperature Range: Reliable operation across a wide temperature spectrum.
  • Robust Packaging: Available in a sturdy 16-lead PDIP or SOIC package, providing protection and ease of integration into various circuit designs.

For those seeking an analog solution that delivers both precision and efficiency, the SMP04E from Analog Devices Inc. is an exceptional choice that combines functionality with performance to meet the most demanding requirements.

You May Also Be Interested in

Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Genesys
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Need more? Email Us
Vishay
Need more? Email Us
Texas Instruments
Lowest to $12.6416

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4726 $65.8904
9+ $13.5158 $121.6422
14+ $13.0931 $183.3034
19+ $12.6715 $240.7585
24+ $12.2488 $293.9712
32+ $10.9817 $351.4144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess