EN
  • EN
  • DE

SCP-LT8410-EVALZ

Part No SCP-LT8410-EVALZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description LT8410 POWER BOOST CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201750-SCP-LT8410-EVALZ
Manufacturer Analog Devices Inc
Category Development Boards, Kits, Programmers- Evaluation Boards DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Series SCP
Package Bulk
Product Status Active
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Voltage - Output 16V
Regulator Topology Boost
Board Type Fully Populated
Ultra Librarian 3D Model Ultra Librarian SCP-LT8410-EVALZ CAD Model

Description

SCP-LT8410-EVALZ Evaluation Board by Analog Devices Inc.

The SCP-LT8410-EVALZ is a high-performance evaluation board designed by Analog Devices Inc. to showcase the capabilities of the LT8410, a compact, low-power, monolithic step-up DC/DC converter. This evaluation kit is an essential tool for engineers and designers looking to test and implement power solutions in applications where space and power efficiency are critical.

Key Features of SCP-LT8410-EVALZ:

  • Integrated LT8410 IC: At the heart of the evaluation board is the LT8410 chip, which offers a wide input voltage range and can deliver a fixed output voltage with high efficiency.
  • Adjustable Output: The board allows for easy adjustment of the output voltage, enabling users to tailor the power supply to their specific needs.
  • Compact Design: The SCP-LT8410-EVALZ is designed with a small footprint, making it ideal for prototyping in space-constrained applications such as portable devices, wearables, and IoT products.
  • Comprehensive Test Points: The evaluation board is equipped with multiple test points, providing convenient access for probing and performance analysis.
  • Built-In Protection Features: The board includes features such as over-temperature protection and short-circuit protection, ensuring reliable operation under various conditions.

Applications:

The SCP-LT8410-EVALZ is well-suited for a range of applications, including:

  • Portable Electronics
  • Energy Harvesting Systems
  • Battery-Powered Devices
  • Wireless Sensors
  • Medical Devices

Easy to Use:

This evaluation board is user-friendly, requiring minimal setup to begin testing. It is designed to facilitate rapid prototyping and expedite the development process, allowing designers to quickly validate and iterate their power supply designs.

Support and Documentation:

Analog Devices Inc. provides extensive documentation for the SCP-LT8410-EVALZ, including detailed schematics, layout files, and application notes. This comprehensive support ensures that users can maximize the potential of the evaluation board and the LT8410 IC to create efficient and reliable power solutions.

Overall, the SCP-LT8410-EVALZ evaluation board is an excellent resource for any professional looking to explore the features and performance of the LT8410 step-up DC/DC converter in a practical, hands-on manner.

You May Also Be Interested in

Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess