EN
  • EN
  • DE

REF198FSZ-REEL

Part No REF198FSZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 30mA
Tolerance ±0.12%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 40μVp-p
Voltage - Input 4.5 V to 15 V
Operating Supply Current 45μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 116241-REF198FSZ-REEL
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Signal Processing, Sensing & Instrumentation, Power Management
Ultra Librarian 3D Model Ultra Librarian REF198FSZ-REEL CAD Model

Description

Analog Devices Inc. presents the REF198FSZ-REEL, a precision voltage reference that is part of their esteemed REF19x series. This component is designed to offer a stable and precise reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-accuracy analog circuitry. It is an ideal choice for applications that require a low dropout voltage and low power operation.

Key Features

  • Output Voltage: The REF198FSZ-REEL provides a fixed output voltage of 5V, which is maintained with a high level of accuracy over a wide range of operating conditions.
  • Low Dropout Voltage: This voltage reference features a low dropout voltage, ensuring stable operation even with minimal difference between the supply voltage and the output voltage.
  • High Output Current: Capable of sourcing up to 25mA of output current, this device can drive heavy loads without significant deviation in the output voltage.
  • Temperature Coefficient: With a low temperature coefficient, the REF198FSZ-REEL maintains its precision across a broad temperature range, making it suitable for temperature-sensitive applications.
  • Package Type: Housed in an 8-lead SOIC package, the REF198FSZ-REEL is compact and suitable for space-constrained applications.
  • Reel Packaging: Supplied in reel packaging, it is ideal for automated manufacturing processes, ensuring efficient and reliable assembly.

Applications

The REF198FSZ-REEL is versatile and can be used in a variety of applications, including but not limited to:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Industrial control systems
  • Battery-powered devices
  • Medical and scientific instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the REF198FSZ-REEL is no exception. It undergoes rigorous testing and quality control processes to ensure it meets the high standards expected from industry professionals and hobbyists alike.

Whether you're designing a complex industrial system or a simple battery-operated device, the REF198FSZ-REEL from Analog Devices Inc. offers the performance and reliability you need to ensure accurate and consistent results.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3408 $51.3856
17+ $6.0232 $102.3944
26+ $5.8350 $151.7100
36+ $5.6468 $203.2848
46+ $5.4585 $251.0910
62+ $4.8939 $303.4218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,330 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess