EN
  • EN
  • DE

REF02CZ

Part No REF02CZ
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description IC PREC VOLT REFERENCE 5V 8-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Standard Package 48 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659545-REF02CZ
Ultra Librarian 3D Model Ultra Librarian REF02CZ CAD Model

Description

The REF02CZ from Analog Devices Inc. is a precision voltage reference that has been designed to offer a stable and accurate reference voltage for various applications. This precision voltage reference is part of Analog Devices' extensive range of high-performance integrated circuits that cater to a wide array of electronic systems.

The REF02CZ provides a fixed output voltage of +5V with an impressive initial accuracy of ±0.5%. It is capable of sourcing up to 20mA of output current, making it suitable for driving a variety of loads. Additionally, the device features a low temperature coefficient, typically around 25ppm/°C, which ensures a consistent performance over a wide temperature range, making it ideal for precision applications.

One of the key features of the REF02CZ is its low dropout voltage, which means that it can maintain its output voltage with a minimal difference between the input voltage and the output voltage. This low dropout voltage allows for efficient operation even when the supply voltage is not significantly higher than the output voltage, thereby conserving power.

The device is also known for its excellent long-term stability and low noise characteristics. It includes a temperature-compensated bandgap reference along with a high-gain operational amplifier to maintain a stable voltage output under varying conditions. This combination ensures that the REF02CZ is reliable over both time and temperature variations, which is essential for applications that demand precision and longevity.

The REF02CZ is packaged in an 8-pin PDIP (Plastic Dual In-line Package), which is widely used and easily integrated into a variety of circuit designs. Its standard package and pinout make it easy to replace or upgrade existing systems without significant redesign.

Typical applications for the REF02CZ include digital voltmeters, A/D and D/A converters, power supplies, and battery-operated equipment, where a stable reference voltage is crucial. Its combination of features makes it a versatile choice for engineers looking to enhance the performance and reliability of their electronic designs.

You May Also Be Interested in

Texas Instruments
SNC1S22ZHK
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4957 $58.4613
22+ $5.3303 $117.2666
34+ $5.1640 $175.5760
47+ $4.9965 $234.8355
60+ $4.8302 $289.8120
80+ $4.3313 $346.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess