EN
  • EN
  • DE

TLC2932AIPW

Part No TLC2932AIPW
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL SYSTEM HP 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Phase Lock Loop (PLL)
Input CMOS
Output CMOS
Number of Circuits 1
Maximum Input Frequency 55MHz
Supply Voltage - Operating 2.85 V to 5.25 V
Temperature Range - Operating -20°C to 75°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1108295-TLC2932AIPW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC2932AIPW CAD Model

Description

The TLC2932AIPW from Texas Instruments is a highly versatile and robust Phase-Locked Loop (PLL) based frequency synthesizer designed for use in a variety of applications, including wireless communication, data transmission, and signal processing. This integrated circuit is engineered to provide precision frequency generation and management, making it an essential component for designers looking to achieve stable and accurate clocking solutions.

Key Features:

  • High Frequency Range: The device is capable of operating at a wide frequency range, ensuring compatibility with numerous applications and systems.
  • Low Phase Noise: With its low phase noise performance, the TLC2932AIPW ensures a clean signal output, which is critical for high-performance communication systems.
  • Programmable Divider: It includes a programmable divider that allows users to finely tune the output frequency to their specific requirements.
  • Power-Efficient: Designed for low power consumption, this PLL frequency synthesizer is ideal for battery-operated devices, helping to extend operational life.
  • Voltage Controlled Oscillator (VCO): The integrated VCO provides a stable and reliable oscillation that is the heart of the PLL system.
  • Robust Temperature Range: The device operates effectively across a broad temperature range, ensuring consistent performance in varying environmental conditions.
  • Lock Detect Function: Features a lock detect function that provides a status output signal indicating whether the PLL has achieved lock, which is vital for system diagnostics and stability.

Applications:

The TLC2932AIPW is suitable for a wide array of applications, including but not limited to:

  • Wireless communication systems
  • Telecommunications
  • Data transmission equipment
  • Signal processing
  • Networking devices
  • Consumer electronics

Package and Quality:

Encased in a TSSOP (Thin Shrink Small Outline Package), the TLC2932AIPW offers a compact footprint that is beneficial for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets high standards for reliability and performance.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6800 $51.4800
27+ $3.8400 $103.6800
41+ $3.7200 $152.5200
56+ $3.6000 $201.6000
72+ $3.4800 $250.5600
97+ $3.1200 $302.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess