EN
  • EN
  • DE

OP420AY/883

Part No OP420AY/883
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0121+
Reference case DIP-14
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 711583-OP420AY/883
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP420AY/883 CAD Model

Description

The OP420AY/883 from Analog Devices Inc. is a high-performance operational amplifier designed for a wide range of applications, including military, aerospace, and precision instrumentation. This operational amplifier is part of Analog Devices' industry-leading portfolio, offering exceptional accuracy and reliability.

Key Features

  • High Precision: The OP420AY/883 is engineered for high precision applications, providing excellent linearity and minimal offset.
  • Wide Operating Range: This device operates over a wide range of voltages, accommodating various power supply requirements and ensuring versatility across different use cases.
  • Low Noise: With its low noise characteristics, the OP420AY/883 ensures signal integrity, making it ideal for sensitive applications such as audio processing or sensor signal amplification.
  • Robust Performance: The operational amplifier is designed to perform reliably in harsh environments, meeting the stringent requirements of military-grade specifications.
  • Temperature Range: It operates across an extended temperature range, ensuring consistent performance under varying environmental conditions.

Applications

The versatility of the OP420AY/883 makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • High-precision instrumentation
  • Data acquisition systems
  • Control systems in aerospace and defense
  • Professional audio equipment
  • Medical equipment requiring high accuracy and reliability

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the OP420AY/883 is no exception. The device is manufactured to meet the highest standards, ensuring that it delivers consistent performance and withstands the test of time, even in the most demanding applications.

Ordering Information

To acquire the OP420AY/883 operational amplifier or to request more information, interested parties should contact Analog Devices Inc. or an authorized distributor. With its exceptional features and proven track record, the OP420AY/883 is the go-to choice for professionals seeking the best in operational amplifier technology.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess