The OP292GSZ is a precision, low power, dual operational amplifier from Analog Devices Inc., a leader in high-performance analog technology. This operational amplifier (op-amp) is designed for a wide range of applications, from industrial and instrumentation to medical devices, offering a unique blend of performance specifications that make it ideal for precision circuitry.
Key Features
- Low Power Consumption: The OP292GSZ operates with a very low supply current, making it suitable for battery-powered devices and energy-efficient applications.
- High Precision: It offers excellent offset voltage and drift over time and temperature, ensuring accurate and stable performance for precision applications.
- Dual Configuration: The dual op-amp configuration allows for compact circuit designs, reducing space and component count on the PCB.
- Wide Supply Range: It can operate from a wide range of supply voltages, accommodating various application requirements.
- Rail-to-Rail Output: The device is capable of driving the output close to the supply rails, maximizing the dynamic range in single-supply operations.
Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Supply Voltage Range |
3 V to 36 V, ±1.5 V to ±18 V |
| Input Offset Voltage |
750 µV Max |
| Input Bias Current |
25 nA Max |
| Operating Temperature Range |
-40°C to +85°C |
Applications
The OP292GSZ is versatile and can be used in a variety of applications including:
- Instrumentation amplifiers
- Active filters
- Data acquisition systems
- Medical and healthcare systems
- Portable devices
- Analog signal processing
With its precision performance and low power consumption, the OP292GSZ from Analog Devices Inc. is a reliable choice for designers looking to optimize their analog circuit designs for both performance and power efficiency.