EN
  • EN
  • DE

LTC1100CSW#TRPBF

Part No LTC1100CSW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1 CIRC 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Zero-Drift Amplifier 1 Circuit - 16-SO
Manufacturer Analog Devices Inc.
Series LTCMOS™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SO
Family Name LTC1100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879016-LTC1100CSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1100CSW#TRPBF CAD Model

Description

Product Overview: LTC1100CSW#TRPBF

The LTC1100CSW#TRPBF is a high-precision instrumentation amplifier from Analog Devices Inc., designed to deliver unmatched performance for a wide range of applications. With its precision specifications and robust design, this amplifier is an ideal choice for projects that require accurate signal amplification, such as medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features

  • Zero-Drift Operation: The LTC1100CSW#TRPBF offers a zero-drift feature, ensuring that the offset voltage does not drift over time or with changes in temperature, providing consistent and reliable performance.
  • High Gain Accuracy: With a set gain of 100V/V, this instrumentation amplifier boasts a high level of accuracy, which is essential for applications that depend on precise signal amplification.
  • Low Noise: The device exhibits low noise characteristics, making it suitable for applications that are sensitive to electrical interference and require clean signal amplification.
  • Single Supply Operation: It is capable of operating with a single supply voltage, ranging from 4.75V to 36V, or dual supplies of ±2.375V to ±18V, providing flexibility in system design.
  • Robust Output Drive: The LTC1100CSW#TRPBF can drive heavy loads, making it versatile for various output requirements.

Applications

The LTC1100CSW#TRPBF is suitable for a multitude of applications. Its precision and stability make it an excellent choice for:

  • Medical instrumentation, where accurate and stable signal processing is critical.
  • Industrial process controls, where robustness and reliability are required.
  • Precision data acquisition systems, where the integrity of the data is paramount.
  • Strain gauge amplifiers, where it can accurately amplify the minute signals from sensors.
  • Transducer interfaces, providing a clean and accurate signal for further processing.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1100CSW#TRPBF is no exception. It is built to meet high standards, ensuring that it performs consistently across various conditions and over time. The device is available in a 16-lead SW package, and its tape and reel packaging (TRPBF suffix) makes it suitable for automated assembly processes, enhancing manufacturing efficiency.

With its exceptional performance, versatility, and reliability, the LTC1100CSW#TRPBF from Analog Devices Inc. stands as a superior choice for professionals seeking an instrumentation amplifier that can meet the demands of sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2142 $72.4284
4+ $29.7143 $118.8572
6+ $28.7857 $172.7142
8+ $27.8571 $222.8568
10+ $26.9286 $269.2860
13+ $24.1428 $313.8564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess