EN
  • EN
  • DE

OP292GS

Part No OP292GS
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 4 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 375nA
Voltage - Input Offset 1mV
Operating Supply Current 1mA
Channel Output Current 10.5mA
Supply Voltage - Operating 4.5 V to 33 V, ±2.25 V to 16.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 060795-OP292GS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OP292GS CAD Model

Description

Product Overview: OP292GS from Analog Devices Inc.

The OP292GS is a precision dual operational amplifier from the renowned manufacturer Analog Devices Inc., known for its high-performance analog, mixed-signal, and digital signal processing integrated circuits. This operational amplifier is designed to offer a perfect blend of low power consumption and high accuracy, making it an ideal choice for a wide range of applications, including sensor amplification, active filters, and general-purpose amplification tasks.

Key Features

  • Low Power Consumption: The OP292GS is engineered to operate with minimal power, which is crucial for battery-powered devices and energy-efficient applications.
  • High Precision: With its tight offset voltage specifications and low drift over time and temperature, this op-amp ensures high precision in signal amplification and processing.
  • Dual Amplifier Configuration: The dual amplifier design provides flexibility, allowing it to be used in both single and dual operational modes, which is beneficial for complex circuit designs.
  • Wide Supply Range: It can operate from a single supply of 3V to 36V or dual supplies of ±1.5V to ±18V, accommodating a diverse range of power environments.
  • High Output Drive Capability: Despite its low power design, the OP292GS is capable of delivering the necessary output current for driving loads effectively.
  • Stable with Capacitive Loads: The operational amplifier is designed to be stable even when driving capacitive loads, ensuring reliable performance in various circuit configurations.

Applications

The versatility of the OP292GS allows it to be used in numerous applications across different sectors. Some common use cases include:

  • Portable Instrumentation
  • Test Equipment
  • Data Acquisition Systems
  • Active Filters and Signal Conditioning
  • Battery-Powered Devices
  • Medical Devices

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the OP292GS is no exception. It is built to meet stringent industry standards, ensuring reliability and performance consistency. Whether you're designing for industrial, automotive, or consumer electronics, the OP292GS offers a dependable solution for your operational amplifier needs.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8955 $59.3730
13+ $8.1194 $105.5522
20+ $7.8657 $157.3140
27+ $7.6120 $205.5240
34+ $7.3582 $250.1788
46+ $6.5970 $303.4620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess