EN
  • EN
  • DE

7B35-01-1

Part No 7B35-01-1
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description Isolated Process Current Input with Loop Power
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 165964-7B35-01-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 7B35-01-1 CAD Model

Description

The 7B35-01-1 is a precision voltage output module from Analog Devices Inc., designed to provide a high degree of accuracy and stability in signal conditioning applications. This product is part of the renowned 7B series, which is well-known for its reliable performance in challenging industrial environments.

Key Features

  • Input/Output Range: The module accepts a process input signal and converts it into a proportional voltage output. It is configured to accept a specific range of input which is then scaled to a standard output range.
  • High Accuracy: With its precision components and circuitry, the 7B35-01-1 offers excellent accuracy, ensuring that the output signal faithfully represents the input.
  • Isolation: One of the standout features of this module is its isolation capabilities. The input, output, and power are all isolated from each other to prevent ground loops and to protect against surges and spikes in the signal.
  • Easy Installation: The module comes in a compact package that is easy to install in a variety of settings. It can be mounted on a DIN rail or panel, making it versatile for system integration.

Applications

The 7B35-01-1 is suitable for a wide range of applications, including:

  • Data Acquisition Systems
  • Process Control
  • Industrial Automation
  • Instrumentation

Specifications

With a focus on performance, the 7B35-01-1 is designed to meet the rigorous demands of modern industrial systems:

  • Input Type: Specified process signal
  • Output Type: Voltage
  • Isolation: Up to 1500 Vrms channel-to-channel
  • Power Requirements: Specified DC voltage
  • Operating Temperature Range: Specified for industrial environments

The 7B35-01-1 by Analog Devices Inc. is a testament to the company's commitment to quality and reliability. Whether used in a complex data acquisition system or a straightforward process control application, this module is designed to deliver consistent, accurate, and reliable performance.

You May Also Be Interested in

Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess