EN
  • EN
  • DE

OP22EZ

Part No OP22EZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083201-OP22EZ
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP22EZ CAD Model

Description

The OP22EZ is a high-performance operational amplifier from Analog Devices Inc., designed to cater to a broad range of applications requiring precision and stability. This operational amplifier stands out for its combination of low noise, high speed, and precision, making it an ideal choice for high-fidelity audio equipment, instrumentation, and control systems.

Key Features

  • Low Offset Voltage: The OP22EZ boasts an ultra-low offset voltage, which minimizes error in high-precision applications and ensures accurate signal amplification.
  • High Gain Bandwidth: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies without compromising the integrity of the signal.
  • Low Noise Performance: Its low noise characteristics are essential for applications where signal integrity is paramount, such as medical equipment and measurement devices.
  • Stable with High Capacitive Loads: The OP22EZ is designed to remain stable even when driving high capacitive loads, a critical feature for maintaining signal fidelity in complex circuits.
  • Low Power Consumption: Despite its high-performance metrics, the OP22EZ is also efficient in its power usage, which is beneficial for portable and battery-operated devices.

Applications

The OP22EZ precision operational amplifier is versatile and can be used in a variety of applications, including:

  • Professional audio equipment
  • High-precision data acquisition systems
  • Analog filters
  • Instrumentation and control systems
  • Medical devices
  • Active filters and buffers

Technical Specifications

Here's a brief overview of the technical specifications of the OP22EZ:

  • Offset Voltage: Specified at a very low level
  • Gain Bandwidth Product: High enough to handle a wide range of frequencies
  • Noise Performance: Exceptionally low to ensure signal integrity
  • Power Consumption: Optimized for low power usage

Overall, the OP22EZ from Analog Devices Inc. is a robust and reliable choice for engineers and designers in need of a precision operational amplifier that offers a perfect blend of performance, stability, and efficiency.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Panjit
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess