EN
  • EN
  • DE

RT6967GQV

Part No RT6967GQV
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959412-RT6967GQV
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT6967GQV CAD Model

Description

The RT6967GQV is a highly integrated synchronous rectified step-down DC-DC converter from Richtek USA Inc. It features a wide input voltage range, high efficiency, and excellent transient response, making it suitable for various power management applications.

Applications

  • Notebook Computers
  • LCD Monitors
  • Set-Top Boxes
  • Distributed Power Systems

Features

  • Wide Input Voltage Range: 4.5V to 18V
  • High Efficiency: Up to 95%
  • Adjustable Output Voltage: 0.8V to Vin
  • Integrated Synchronous Rectifier
  • Current Mode Operation
  • Short Circuit Protection
  • Over Voltage Protection
  • Over Temperature Protection
  • Enable/Disable Control
  • Power Good Indicator
  • Thin QFN Package

Benefits

  • Provides a stable and efficient power supply for various electronic devices.
  • Reduces power consumption and heat generation due to high efficiency.
  • Protects the load from damage due to short circuits, over voltage, and over temperature conditions.
  • Offers flexibility in output voltage selection.
  • Simplifies circuit design with integrated synchronous rectifier.
  • Reduces board space with a small QFN package.

Additional Details

The RT6967GQV utilizes current mode control for fast transient response and stable operation. It incorporates integrated synchronous rectification to improve efficiency and reduce power dissipation. The device also features comprehensive protection functions, including short circuit protection (SCP), over voltage protection (OVP), and over temperature protection (OTP). The RT6967GQV is available in a space-saving QFN package. The switching frequency is typically around 500kHz. The device requires external components such as inductors and capacitors for proper operation. The enable pin allows for easy on/off control of the converter. The power good (PG) signal indicates when the output voltage is within the specified regulation limits. This component is crucial for ensuring stable power delivery in sensitive electronic systems.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Microchip Technology
Need more? Email Us
Panjit
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
TURCK
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess