EN
  • EN
  • DE

HD74HC85FPEL-E

Part No HD74HC85FPEL-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062329-HD74HC85FPEL-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC85FPEL-E CAD Model

Description

The HD74HC85FPEL-E is a 4-bit magnitude comparator manufactured by Renesas Electronics. It belongs to the HC (High-speed CMOS) logic family, offering a combination of high-speed operation and low power consumption. The '-E' suffix likely indicates specific packaging or environmental compliance details.

Applications:

  • Address Decoding: Used in memory systems to decode address lines and select specific memory locations.
  • Digital Control Systems: Compares digital values for decision-making in control applications.
  • Data Sorting: Compares data values to facilitate sorting algorithms.
  • Process Control: Monitors and compares process variables to setpoints.
  • Security Systems: Compares input codes or passwords to stored values for authentication.

Features:

  • 4-Bit Comparison: Compares two 4-bit binary or BCD (Binary Coded Decimal) words.
  • Cascadable: Can be cascaded to compare words of greater length.
  • Three Output States: Provides three outputs: A>B, A
  • High Speed Operation: Offers fast comparison times.
  • Low Power Dissipation: CMOS technology ensures low power consumption.
  • Wide Operating Voltage Range: Typically operates from 2V to 6V.

Benefits:

  • Accurate Comparison: Provides reliable and accurate comparison of digital values.
  • Expandability: Can be cascaded to compare larger words.
  • High-Speed Performance: Contributes to faster overall system performance.
  • Reduced Power Consumption: Minimizes power requirements.
  • Versatile Applications: Suitable for a wide range of digital logic applications.

Additional Details:

The HD74HC85FPEL-E is typically packaged in a SOP (Small Outline Package). The standard operating temperature range is generally -40°C to +85°C. Cascade inputs (A>B in, A

You May Also Be Interested in

Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention