EN
  • EN
  • DE

OP221GSZ-REEL

Part No OP221GSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Instrumentation Amplifier 2 Circuit Differential 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name OP221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number OP221GSZ-REELCT, OP221GSZ-REEL-ND, OP221GSZ-REELTR, OP221GSZ-REELDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929602-OP221GSZ-REEL
Ultra Librarian 3D Model Ultra Librarian OP221GSZ-REEL CAD Model

Description

Product Overview: OP221GSZ-REEL

The OP221GSZ-REEL is a high-performance operational amplifier (op-amp) manufactured by Analog Devices Inc., one of the leading companies in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision op-amp is part of a product line that is well-regarded for its stability, low noise, and high accuracy, making it an excellent choice for a wide range of applications, including instrumentation, control systems, and audio equipment.

Key Features

  • Dual Supply Voltage: The OP221GSZ-REEL can operate with a dual supply voltage range of ±3 V to ±18 V, providing flexibility in various application circuits.
  • Low Offset Voltage: It features a low input offset voltage, which enhances the accuracy of the amplifier and makes it ideal for precision applications.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp is capable of working at higher frequencies, which is beneficial for fast signal processing applications.
  • Low Noise Performance: The device has been designed to exhibit low noise characteristics, minimizing interference and signal distortion in sensitive electronic equipment.
  • Surface Mount Package: The OP221GSZ-REEL comes in a surface mount package, which is suitable for automated assembly processes and helps in saving space on printed circuit boards (PCBs).
  • RoHS Compliant: It is RoHS compliant, ensuring that it meets the European Union's directive on the restriction of hazardous substances in electronic equipment.

Applications

  • Instrumentation Amplifiers
  • Data Acquisition Systems
  • Active Filters
  • Audio Processing
  • Precision Analog Circuits
  • Control Systems

The OP221GSZ-REEL is available in a tape and reel packaging format, which facilitates high-volume manufacturing processes. The device's reliability and performance make it a preferred choice for engineers and designers looking to build high-precision electronic systems. With its dual operational amplifiers, it provides a cost-effective solution for circuits that require two op-amps, while maintaining the high standards of performance associated with Analog Devices Inc. products.

For detailed specifications and application notes, customers are encouraged to refer to the official datasheet provided by Analog Devices Inc. This ensures the most accurate and up-to-date information for integrating the OP221GSZ-REEL into their designs.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess