EN
  • EN
  • DE

OP183GSZ-REEL

Part No OP183GSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 5 MHz Single-Supply Operational Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 15 V/μs
GBP - Gain Bandwidth Product 5MHz
Current - Input Bias 300nA
Voltage - Input Offset 10μV
Operating Supply Current 1.2mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 3 V ~ 36 V, ±1.5 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1233074-OP183GSZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name OP183
Introduction Date September 10, 1996
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian OP183GSZ-REEL CAD Model

Description

Product Overview: OP183GSZ-REEL by Analog Devices Inc.

The OP183GSZ-REEL is a high-performance operational amplifier (op-amp) provided by Analog Devices Inc., a leading manufacturer in the semiconductor industry. This op-amp is part of a product reel, indicating that it is typically supplied in tape and reel packaging for use in automated manufacturing environments. The OP183GSZ-REEL is characterized by its precision and low noise, making it an excellent choice for a wide range of applications, including sensor amplification, active filters, and general-purpose amplification tasks.

Key Features

  • Wide Power Supply Range: The device can be powered by a supply voltage ranging from ±2.5V to ±18V, offering flexibility in various circuit designs.
  • Low Offset Voltage: It boasts a low input offset voltage, which enhances the accuracy of the amplification process and is crucial for precision applications.
  • High Gain Bandwidth Product: The OP183GSZ-REEL offers a high gain bandwidth product, which ensures good frequency response for the amplifier.
  • Low Noise Performance: With its low noise specifications, this op-amp is ideal for applications where a clean signal amplification is required.
  • Robust Design: The device features a robust design that can withstand challenging industrial environments and offers reliable performance over time.

Applications

The versatility of the OP183GSZ-REEL makes it suitable for a broad range of applications. It is commonly used in:

  • Signal Conditioning Circuits
  • Data Acquisition Systems
  • Control Systems
  • Audio Equipment
  • Test and Measurement Instruments
  • Professional Medical Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the OP183GSZ-REEL is no exception. The device is manufactured using high-quality materials and rigorous testing protocols to ensure it meets the stringent requirements of industrial and commercial applications. Customers can trust the OP183GSZ-REEL for consistent performance and durability.

Conclusion

In conclusion, the OP183GSZ-REEL operational amplifier from Analog Devices Inc. is a top choice for designers who require a reliable, precise, and low-noise component. Its wide supply voltage range, low offset voltage, and high gain bandwidth product make it a versatile solution for a myriad of electronic applications.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess