EN
  • EN
  • DE

ADV7393BCPZ-REEL

Part No ADV7393BCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC DAC ENCODER VID HDTV 40-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Video Encoder
Applications Set-Top Boxes, Video Players, Displays
Analog Supply Voltage 2.6 V to 3.46 V
Digital Supply Voltage 1.71 V to 1.89 V
Mounting SMD (SMT)
Case / Package 40-LFCSP-VQ (6x6)
Win Source Part Number 077927-ADV7393BCPZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7393BCPZ-REEL CAD Model

Description

The ADV7393BCPZ-REEL from Analog Devices Inc. is a high-performance, integrated video encoder that is designed to meet the demanding needs of video signal processing in a variety of applications. This encoder is capable of converting digital video signals into analog video in various formats, making it an ideal solution for video systems that require interfacing with different analog inputs.

Key Features:

  • High-Quality Video Encoding: The ADV7393BCPZ-REEL supports multiple video standards, including PAL, NTSC, and SECAM, ensuring compatibility with a wide range of video equipment.
  • Flexible Input Formats: It accepts a broad range of input formats, such as 8/16-bit YCrCb 4:2:2, RGB 4:4:4, and non-standard formats, offering versatility for different video sources.
  • Integrated DACs: Equipped with three high-speed, 10-bit Digital-to-Analog Converters (DACs), this device delivers excellent analog video output quality.
  • Programmable Output Control: Users can program the output modes for various applications, providing flexibility in video signal formatting.
  • Low Power Consumption: Designed for power-sensitive applications, the ADV7393BCPZ-REEL operates with low power consumption, making it suitable for portable and battery-operated devices.
  • Compact Packaging: Housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), it requires minimal board space, which is essential for space-constrained designs.

Applications:

The ADV7393BCPZ-REEL is widely used in various applications where reliable video encoding is required. These include:

  • Video Broadcasting Equipment
  • Professional Video Cameras and Surveillance Systems
  • Video Conferencing Solutions
  • Medical Imaging Devices
  • Automotive Infotainment Systems

Ordering Information:

The product is available in a tape and reel format, denoted by the "-REEL" suffix, facilitating automated assembly processes for high-volume production needs. With its robust feature set and Analog Devices' reputation for quality, the ADV7393BCPZ-REEL is a go-to choice for designers looking for a reliable video encoding solution.

You May Also Be Interested in

Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28PLCC
Lowest to $108.5238
Analog Devices Inc.
IC CONV SAMPLE RATE ASYNC 28SSOP
Lowest to $14.0766
Analog Devices Inc.
COLOR SIGNAL ENCODER
Lowest to $10.8420
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $28.6363
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $31.0440
Renesas Electronics America
IC DECODER VIDEO NTSC/PAL 48QFN
Need more? Email Us
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and HDMI Receiver
Lowest to $55.7142

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8874 $68.6622
6+ $18.7795 $112.6770
9+ $18.1926 $163.7334
12+ $17.6057 $211.2684
15+ $17.0189 $255.2835
20+ $15.2583 $305.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,720 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess