EN
  • EN
  • DE

OP183GS-REEL7

Part No OP183GS-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 5MHZ LN 50MA 8SOIC / General Purpose Amplifier 1 Circuit 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 15V/µs
Gain Bandwidth Product 5 MHz
Current - Input Bias 300 nA
Voltage - Input Offset 10 µV
Current - Supply 1.2mA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OP183
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-OP183GS-REEL7,2156-OP183GS-REEL7-ADTR-ND,ANAANAOP183GS-REEL7
Standard Package 1,000
Win Source Part Number 968897-OP183GS-REEL7
Ultra Librarian 3D Model Ultra Librarian OP183GS-REEL7 CAD Model

Description

The OP183GS-REEL7 is a high-performance operational amplifier (op-amp) from the reputable manufacturer Analog Devices Inc. This precision amplifier is designed to offer a perfect balance of speed and accuracy, making it an ideal choice for a wide range of applications, including control systems, sensor interfaces, and active filtering.

Key Features

  • High Precision: With its low offset voltage and low noise, the OP183GS-REEL7 provides highly accurate signal amplification, which is crucial for precision instruments and measurements.
  • Wide Bandwidth: The device boasts a wide bandwidth, allowing it to handle a broad range of frequencies. This makes it suitable for high-speed signal processing applications.
  • Low Power Consumption: Efficiency is a hallmark of the OP183GS-REEL7, as it operates with low quiescent current, minimizing power consumption without sacrificing performance.
  • Single-Supply Operation: It is capable of operating from a single power supply, which simplifies the power supply design and is beneficial for battery-powered devices.
  • Stable with Capacitive Loads: The op-amp is designed to be stable when driving capacitive loads, which is often a challenge for many operational amplifiers.

Applications

The versatile nature of the OP183GS-REEL7 allows it to be used in various applications, including:

  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Professional Audio Equipment
  • Active Filters and Signal Conditioning
  • Industrial Process Controls

Package and Availability

The OP183GS-REEL7 comes in a surface-mount, SOIC package, which is suitable for automated assembly processes. It is supplied in tape and reel format (REEL7), which facilitates efficient handling and manufacturing. The product is available for order in bulk quantities, ensuring availability for large-scale production needs.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the OP183GS-REEL7 is no exception. It is manufactured to meet high standards, ensuring reliable performance in even the most demanding situations. Customers can trust in the OP183GS-REEL7 for consistent operation over time.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess