EN
  • EN
  • DE

TA84002F-ELP

Part No TA84002F-ELP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354281-TA84002F-ELP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA84002F-ELP CAD Model

Description

The TA84002F-ELP is an integrated circuit manufactured by Toshiba Semiconductor and Storage, primarily designed for use in television sets and other video display applications. This IC typically functions as a vertical deflection output circuit, driving the vertical deflection coil in CRT-based displays to control the vertical scanning of the electron beam. Its role is essential for displaying a complete and stable image on the screen.

Applications

  • CRT Television sets
  • CRT Monitors
  • Video display systems using CRT technology

Features

  • Vertical deflection output
  • High output current capability
  • Built-in thermal protection
  • Low power dissipation
  • Stable operation

Benefits

  • Stable vertical scanning, ensuring a clear and complete picture
  • Protection against overheating, increasing reliability
  • Efficient power usage
  • Simplified circuit design

Additional Details

The TA84002F-ELP requires a specific supply voltage, usually around 24V, and is designed to deliver high current to drive the vertical deflection coil. It includes internal protection circuits, such as thermal shutdown, to prevent damage from overheating. The IC is typically housed in a package with heat sinking capabilities to dissipate heat efficiently. The detailed specifications, including voltage ranges, output current, power dissipation, and thermal resistance, can be found in the manufacturer's datasheet. This datasheet is essential for proper integration and optimal performance. The internal circuitry ensures linear and stable deflection, contributing to a distortion-free image. The low power dissipation characteristics help improve the overall energy efficiency of the television or monitor. The integration reduces the component count and simplifies the circuit design. The TA84002F-ELP operates within specified electromagnetic compatibility (EMC) and electrostatic discharge (ESD) standards. Its design emphasizes reliability and stability to ensure consistent performance over the lifetime of the display device. Furthermore, it is specifically built to minimize any image distortion caused by inconsistencies in the vertical deflection process, which results in a better viewing experience for the end-user. The robust design tolerates various environmental conditions making it suitable for long-term deployment in consumer electronics.

You May Also Be Interested in

Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0675 $62.0250
70+ $1.6967 $118.7690
110+ $1.6436 $180.7960
150+ $1.5904 $238.5600
190+ $1.5373 $292.0870
255+ $1.3791 $351.6705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess