EN
  • EN
  • DE

OP177GZ

Part No OP177GZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Differential
Slew Rate 0.3V/µs
Gain Bandwidth Product 600 kHz
Current - Input Bias 1.2 nA
Voltage - Input Offset 20 µV
Current - Supply 1.6mA
Voltage - Supply Span (Min) 6 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 262760-OP177GZ
Ultra Librarian 3D Model Ultra Librarian OP177GZ CAD Model

Description

Product Overview: OP177GZ Precision Operational Amplifier

The OP177GZ represents a pinnacle of performance in the realm of precision operational amplifiers. Manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry, this device offers an unparalleled combination of accuracy and stability that is ideal for high-performance applications. The OP177GZ is part of the OP77 series, which has set the standard for precision op-amps since its introduction.

Key Features

  • Ultra-Precision Performance: The OP177GZ boasts an offset voltage of just 25 µV max and an offset voltage drift of less than 1 µV/°C, ensuring highly consistent performance over a wide temperature range.
  • High Gain Bandwidth: With a gain bandwidth product of 600 kHz, the OP177GZ can handle a broad range of frequencies, making it versatile for various signal processing tasks.
  • Low Noise: A low voltage noise density of 3 nV/√Hz at 1 kHz minimizes the impact of noise on signal integrity, which is critical for precision instrumentation.
  • Stable with High Capacitive Loads: The OP177GZ is designed to remain stable with capacitive loads up to 500 pF, which is beneficial for buffering and driving capacitive inputs without compromising performance.

Applications

The OP177GZ is well-suited for a diverse array of applications where precision is paramount. These include:

  • Instrumentation amplifiers
  • Precision filters
  • Data acquisition systems
  • Process control systems
  • High-resolution analog-to-digital converters
  • Medical equipment

Product Specifications

Contained within a robust 8-lead PDIP package, the OP177GZ operates over a supply voltage range of ±2 V to ±18 V. Its extended industrial temperature range from -40°C to +85°C ensures reliable operation in demanding environments. The device also features a common-mode rejection ratio (CMRR) of 130 dB and a power supply rejection ratio (PSRR) of 130 dB, which significantly reduces errors due to power supply fluctuations and common-mode signals.

For designers and engineers looking for a high-precision operational amplifier that offers long-term stability and reliability, the OP177GZ from Analog Devices Inc. is an excellent choice that promises to deliver top-tier performance in the most challenging of applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6022 $59.8506
55+ $2.1356 $117.4580
84+ $2.0686 $173.7624
116+ $2.0016 $232.1856
150+ $1.9358 $290.3700
200+ $1.7348 $346.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess