The OP177FRZ from Analog Devices Inc. is a high-precision operational amplifier that delivers exceptional accuracy and stability over time and temperature. This device is part of the OP177 series, renowned for its ultra-low offset voltage and drift, making it an ideal choice for high-performance applications where precision is crucial.
Key Features
- Ultra-Low Offset Voltage: The OP177FRZ boasts an ultra-low offset voltage of less than 25 µV, which is exceptionally low for operational amplifiers, ensuring minimal error in signal processing.
- Offset Voltage Drift: With a temperature coefficient as low as 0.1 µV/°C, this op-amp provides stable performance across a wide temperature range, making it suitable for sensitive applications.
- High Open-Loop Gain: The device offers a very high open-loop gain, which enables it to maintain high accuracy in closed-loop configurations.
- Low Noise: The OP177FRZ features low noise density, contributing to a clean signal amplification, which is critical in audio and instrumentation applications.
- Wide Supply Range: It can operate with a supply voltage range from ±2 V to ±18 V, providing flexibility in various circuit designs.
- Robust Output Drive Capability: Capable of driving capacitive loads, the OP177FRZ is versatile in its applications, including driving A/D converters.
Applications
The OP177FRZ is suitable for a wide array of applications, including:
- Precision instrumentation
- High-quality audio equipment
- Data acquisition systems
- Test and measurement devices
- Industrial controls
- Strain gauge amplifiers
- Thermocouple amplifiers
Product Specifications
| Parameter |
Value |
| Offset Voltage |
<25 µV |
| Offset Voltage Drift |
0.1 µV/°C |
| Supply Voltage Range |
±2 V to ±18 V |
| Package |
8-Lead PDIP, SOIC |
For designers and engineers looking for a high-precision operational amplifier that can deliver consistent and reliable performance, the OP177FRZ from Analog Devices Inc. stands out as a top-tier choice.