EN
  • EN
  • DE

OP15FZ

Part No OP15FZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8CERDIP / J-FET Amplifier 1 Circuit 8-CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 11V/µs
Gain Bandwidth Product 5.7 MHz
Current - Input Bias 30 pA
Voltage - Input Offset 400 µV
Current - Supply 2.7mA
Voltage - Supply Span (Min) 44 V
Voltage - Supply Span (Max) 44 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 262732-OP15FZ
Ultra Librarian 3D Model Ultra Librarian OP15FZ CAD Model

Description

The OP15FZ from Analog Devices Inc. stands as a testament to the company's commitment to precision and excellence in the field of analog technology. This high-performance operational amplifier (op-amp) is designed to cater to a wide range of applications, from industrial control systems to medical instrumentation, where accuracy and stability are of paramount importance.

Key Features

  • High Precision: The OP15FZ offers exceptional accuracy, with low offset voltage and drift, ensuring reliable performance over time and temperature variations.
  • Low Noise: With its low noise characteristics, it is ideal for applications requiring a clean signal amplification, such as audio processing and sensor signal conditioning.
  • Stable with Capacitive Loads: The device is designed to be stable when driving capacitive loads, making it versatile for use in a variety of circuit configurations.
  • Wide Supply Range: The op-amp can operate across a broad supply voltage range, accommodating various power supply specifications and simplifying power management in complex systems.

Applications

The OP15FZ is suitable for a multitude of applications, including but not limited to:

  • Instrumentation amplifiers
  • Precision filters
  • Data acquisition systems
  • Professional audio equipment
  • Analog processing circuits

Technical Specifications

Parameter Value
Number of Channels 1
Input Offset Voltage Specified at room temperature
Input Bias Current Low
Operating Temperature Range Specified for full temperature range
Supply Voltage Range Wide range

Quality and Reliability

Analog Devices Inc. ensures that the OP15FZ meets the highest standards of quality and reliability. Each op-amp is rigorously tested to guarantee performance in the most demanding conditions. With Analog Devices' reputation for excellence, users can trust the OP15FZ to deliver consistent and dependable results in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess