EN
  • EN
  • DE

MAX1505XETM+T

Part No MAX1505XETM+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208356-MAX1505XETM+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1505XETM+T CAD Model

Description

The MAX1505XETM+T from Maxim Integrated is a highly integrated and efficient solution for charging lithium-ion (Li+) batteries. This compact, thermally-efficient IC is designed to be a key component in portable electronic devices such as smartphones, tablets, digital cameras, and other USB-powered gadgets. With its advanced features, the MAX1505XETM+T ensures safe and fast battery charging while maximizing the longevity of the battery.

Key Features:

  • High Integration: The MAX1505XETM+T integrates a power FET, reverse-blocking diode, current-sense circuit, and thermal-regulation circuitry, all in a space-saving TQFN package.
  • Flexible Charging Voltages: It supports a wide range of battery voltages, making it suitable for single-cell Li+ batteries commonly used in portable electronics.
  • Programmable Charge Current: The device allows for adjustable charge current through an external resistor, giving designers the flexibility to tailor the charging profile to specific battery requirements.
  • Thermal Regulation: To protect against overheating, the MAX1505XETM+T features thermal regulation that automatically reduces charge current when the internal temperature exceeds a preset threshold.
  • Charge Status Indicators: The IC provides status outputs that can be used to drive LEDs or communicate with a host processor to indicate charge status and fault conditions.
  • Protection Features: It includes multiple safety features such as overvoltage protection, short-circuit protection, and a battery temperature monitor to ensure safe operation under various conditions.

Applications:

  • Portable Electronics
  • Handheld Devices
  • Wearable Technology
  • USB-Powered Gadgets

Overall, the Maxim Integrated MAX1505XETM+T offers a compact, efficient, and reliable solution for battery charging applications. Its combination of integration, safety features, and programmability makes it an ideal choice for designers looking to optimize the performance and safety of their portable electronic devices.

You May Also Be Interested in

EliteMT
Lowest to $2.1853
Shindengen
Lowest to $0.2021
ESMT
Need more? Email Us
Coilcraft
Lowest to $1.5451
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Lowest to $3.2617
EPCOS (TDK)
Need more? Email Us
EliteMT
Lowest to $1.3456

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9845 $59.6900
48+ $2.4486 $117.5328
74+ $2.3724 $175.5576
101+ $2.2950 $231.7950
131+ $2.2188 $290.6628
175+ $1.9901 $348.2675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,180 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess