The AD9058KD by Analog Devices Inc. is a state-of-the-art dual 8-bit analog-to-digital converter (ADC) designed for high-speed applications. It is engineered to provide exceptional performance and versatility, making it an ideal choice for a wide range of data acquisition systems, imaging applications, and digital communication platforms.
Key Features
- High-Speed Operation: The AD9058KD operates at a sampling rate of up to 50 MSPS (Mega Samples Per Second), allowing for rapid data acquisition and processing.
- Dual ADC: Its dual-channel configuration enables simultaneous sampling of two analog signals, which is critical for maintaining the integrity of complex signal environments.
- High Accuracy: With 8-bit resolution, the converter delivers fine quantization levels, ensuring precise digital representation of the input analog signals.
- Low Power Consumption: Designed with power efficiency in mind, the AD9058KD maintains excellent performance while minimizing power draw, making it suitable for portable and battery-powered applications.
- Easy Integration: The device comes in a robust package that is compatible with standard digital interfaces, facilitating easy integration into existing systems.
Applications
The versatility of the AD9058KD ADC makes it perfect for a variety of high-speed applications, including:
- Medical Imaging Systems
- Professional Video Equipment
- Telecommunications Infrastructure
- Radar and Satellite Communication Systems
- Instrumentation and Test Equipment
Technical Specifications
Parameter
Value
Resolution
8 Bits
Number of Channels
2
Max Sampling Rate
50 MSPS
Input Voltage Range
±1.25 V
Power Supply Voltage
5 V
For detailed technical specifications, application support, and ordering information, please visit the Analog Devices Inc. website or contact your local sales representative.