EN
  • EN
  • DE

OP05CN8#PBF

Part No OP05CN8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000261-OP05CN8#PBF
Category Integrated Circuits (ICs)- Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Manufacturer Tube
Amplifier Type Instrumentation
Slew Rate 0.3V/µs
Gain Bandwidth Product 600 kHz
Current - Input Bias 1 nA
Voltage - Input Offset 200 µV
Package / Case 8-DIP (0.300", 7.62mm)
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian OP05CN8#PBF CAD Model

Description

Introducing the OP05CN8#PBF Precision Operational Amplifier

The OP05CN8#PBF is a high-performance operational amplifier manufactured by Analog Devices Inc., a leader in precision signal processing technology. This precision op-amp is designed to offer exceptional accuracy and stability, making it an ideal choice for a wide range of applications including instrumentation, control systems, and analog processing circuits.

Key Features

  • High Precision: The OP05CN8#PBF boasts a low offset voltage and drift over temperature, ensuring reliable performance in precision applications.
  • Low Noise: With its low noise characteristics, this operational amplifier is suitable for audio applications and other sensitive signal processing tasks.
  • Stable with High Capacitive Loads: The device is designed to be stable when driving capacitive loads, which is crucial for maintaining signal integrity in complex circuits.
  • Wide Supply Voltage Range: Accommodating a broad range of supply voltages, the OP05CN8#PBF offers flexibility for various power supply configurations.

Applications

The versatility of the OP05CN8#PBF allows it to be used across numerous sectors. Some of the typical applications include:

  • Precision data systems
  • Strain gauge amplifiers
  • Thermocouple amplifiers
  • Analog processors
  • Industrial controls
  • Professional audio equipment

Product Specifications

The OP05CN8#PBF operational amplifier comes in a standard 8-pin package, compatible with industry norms. It is characterized by a temperature range that ensures reliable operation across various environments. The product is RoHS compliant, which means it meets the latest environmental standards, reducing the use of hazardous substances in electronics.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the OP05CN8#PBF is no exception. Each unit is rigorously tested to meet the high standards expected from Analog Devices products, ensuring that customers receive a reliable and consistent performance for their critical applications.

For designers and engineers looking for a precision operational amplifier with a proven track record, the OP05CN8#PBF from Analog Devices Inc. offers an exceptional blend of performance, reliability, and flexibility.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess