EN
  • EN
  • DE

OP-420BY

Part No OP-420BY
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019054-OP-420BY
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP-420BY CAD Model

Description

Analog Devices Inc. introduces the OP-420BY, a high-precision operational amplifier designed for a wide range of applications. Known for its robust performance and versatility, the OP-420BY is an ideal choice for professionals in the field of electronics who require reliable and consistent results.

Key Features

  • High Gain Bandwidth Product: The OP-420BY offers a substantial gain bandwidth product, allowing it to handle a wide range of frequencies without compromising on performance.
  • Low Offset Voltage: Minimized offset voltage ensures accuracy in signal amplification, making it suitable for high-precision tasks.
  • Low Noise: Engineered to produce low levels of noise, this operational amplifier is perfect for applications that demand a clean signal amplification.
  • Stable with High Capacitive Loads: The OP-420BY is designed to remain stable even when driving high capacitive loads, which is crucial for maintaining signal fidelity.
  • Dual-Supply Operation: It operates effectively with dual power supplies, providing flexibility in various circuit designs.

Applications

The versatility of the OP-420BY makes it suitable for a wide array of applications, including:

  • Test and Measurement: Precision instrumentation and data acquisition systems benefit from the OP-420BY's accuracy and reliability.
  • Audio Processing: Its low noise characteristic makes it an excellent choice for high-fidelity audio equipment.
  • Medical Equipment: Medical devices that require precise signal processing utilize the OP-420BY for its stable and accurate amplification capabilities.
  • Industrial Control Systems: The operational amplifier can be integrated into control circuits in industrial settings due to its robustness and adaptability.

Technical Specifications

Parameter Value
Gain Bandwidth Product Specified by Manufacturer
Offset Voltage Specified by Manufacturer
Noise Level Specified by Manufacturer
Supply Voltage Specified by Manufacturer
Operating Temperature Range Specified by Manufacturer

For detailed technical specifications, please refer to the OP-420BY datasheet provided by Analog Devices Inc. or contact their support for additional assistance.

You May Also Be Interested in

Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Essentra Components
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess