EN
  • EN
  • DE

R2A30225ASP

Part No R2A30225ASP
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 288041-R2A30225ASP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R2A30225ASP CAD Model

Description

The R2A30225ASP is a power management IC (PMIC) manufactured by Renesas Electronics America. This PMIC is designed for use in a wide range of applications requiring efficient power conversion and regulation. It integrates multiple functions, contributing to system miniaturization and improved power efficiency. The R2A30225ASP offers features such as multiple output voltages, programmable settings, and protection mechanisms to ensure reliable operation in various operating conditions.

Applications:

  • Power supplies for consumer electronics: Used in devices like smartphones, tablets, and portable media players.
  • Industrial control systems: Providing stable power for microcontrollers and other components.
  • Medical devices: Ensuring reliable power for sensitive electronic equipment.
  • Automotive applications: Powering various electronic control units (ECUs) and in-vehicle systems.
  • Data centers and server power management: Delivering efficient and regulated power to critical components.

Features:

  • Multiple output voltages: Provides several regulated voltage rails from a single input voltage.
  • High efficiency: Optimized for low power consumption and reduced heat generation.
  • Programmable settings: Allows customization of output voltages and protection thresholds.
  • Overvoltage protection (OVP): Protects downstream components from excessive voltage levels.
  • Overcurrent protection (OCP): Limits the output current to prevent damage from short circuits or overloads.
  • Overtemperature protection (OTP): Shuts down the device when the internal temperature exceeds a safe level.
  • Under voltage lockout (UVLO): Prevents operation when the input voltage is too low.
  • Soft-start functionality: Reduces inrush current during startup.
  • Compact package: Enables small form factor designs.

Benefits:

  • Improved system efficiency: Reduces power consumption and heat dissipation, leading to longer battery life and lower operating costs.
  • Enhanced system reliability: Protection features safeguard components from damage and ensure stable operation.
  • Reduced component count: Integrates multiple power management functions into a single chip, simplifying the design and reducing the bill of materials (BOM).
  • Simplified design: Offers a user-friendly interface for configuring the PMIC.
  • Small form factor: Allows for miniaturization of electronic devices.

Additional Details:

The R2A30225ASP typically operates with a wide input voltage range, allowing it to be used with various power sources. The specific output voltages and current capabilities depend on the specific configuration and load conditions. Detailed specifications, including the operating temperature range, switching frequency, and protection thresholds, can be found in the product datasheet.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess