EN
  • EN
  • DE

MAX17263LETD+

Part No MAX17263LETD+
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC DRIVER 14TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001487-MAX17263LETD+
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Specialized ICs
Series ModelGauge™
Package Tray
Product Status Active
Type Driver
Applications Battery Level Indication
Mounting Type Surface Mount
Package / Case 14-WFDFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian MAX17263LETD+ CAD Model

Description

Product Overview: MAX17263LETD+ from Analog Devices Inc.

The MAX17263LETD+ is a high-precision, low-power fuel-gauge IC from Analog Devices Inc., designed to provide comprehensive monitoring and management for single-cell Li-ion batteries in a wide range of portable devices. This advanced fuel gauge integrates a sophisticated algorithm ModelGauge™ m5 EZ to deliver accurate state-of-charge (SoC) readings without the need for battery characterization.

With its compact form factor, the MAX17263LETD+ is available in a tiny 3mm x 3mm, 10-pin Thin DFN (TDFN) package, making it suitable for space-constrained applications. It operates over a wide voltage range of 2.7V to 4.5V, allowing for versatile use in various battery configurations and ensuring compatibility with most single-cell lithium battery chemistries.

One of the key features of the MAX17263LETD+ is its low quiescent current, which is critical for extending battery life in portable devices. The device also includes a programmable alert output that can notify the host when certain conditions, such as a low battery or temperature thresholds, are met.

The ModelGauge m5 EZ algorithm eliminates the need for battery characterization for most applications, while still providing high accuracy by combining the short-term accuracy and linearity of a coulomb counter with the long-term stability of a voltage-based fuel gauge. Additionally, the MAX17263LETD+ includes a temperature-compensated measurement system to provide further accuracy across a wide temperature range.

For designers and engineers, the MAX17263LETD+ simplifies the implementation of battery gauges in portable devices. It comes with an I2C interface for communication with the host system, allowing for easy integration into existing designs. The device also supports the quick insertion of batteries with its robust initial SoC estimates and provides diagnostics to ensure reliable operation.

Overall, the MAX17263LETD+ is an excellent choice for battery management in portable consumer electronics, medical devices, and any application where battery life and accurate SoC readings are crucial. Its combination of advanced features, ease of use, and compact package makes it a versatile and reliable solution for modern battery-powered applications.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8956 $59.3736
13+ $8.1195 $105.5535
20+ $7.8657 $157.3140
27+ $7.6120 $205.5240
34+ $7.3583 $250.1822
46+ $6.5971 $303.4666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,113 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess