EN
  • EN
  • DE

MAX16127TC/V+

Part No MAX16127TC/V+
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description LOAD-DUMP/REVERSE-VOLTAGE PROTEC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196837-MAX16127TC/V+
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Applications Load Dump, Voltage Protection
Current - Supply 224µA
Voltage - Supply 3V ~ 30V
Operating Temperature -40°C ~ 125°C (TA)
Ultra Librarian 3D Model Ultra Librarian MAX16127TC/V+ CAD Model

Description

Product Overview: MAX16127TC/V+ from Analog Devices Inc.

The MAX16127TC/V+ is a high-performance, overvoltage protection device from Analog Devices Inc. that offers robust protection for sensitive electronics. This advanced circuit protection component is designed to safeguard systems by clamping overvoltage conditions, thus preventing damage to downstream components. The device is suitable for a wide range of applications, including automotive systems, industrial controls, and telecommunications equipment.

Key Features

  • Wide Operating Voltage Range: The MAX16127TC/V+ operates over a broad voltage range, making it versatile for use in various circuit configurations.
  • Fast Response Time: With its quick response to overvoltage events, this device ensures that your electronics are protected promptly, minimizing the risk of damage.
  • Low Quiescent Current: The low power consumption of the MAX16127TC/V+ makes it ideal for battery-powered applications where energy efficiency is critical.
  • Adjustable Overvoltage Protection: Users can set the overvoltage protection threshold to match specific requirements, offering a customizable level of security.
  • Thermal Shutdown: The built-in thermal shutdown feature adds an extra layer of protection by disabling the device at excessively high temperatures, thereby preventing thermal damage.

Applications

  • Automotive systems
  • Industrial controls
  • Telecommunications equipment
  • Portable electronics
  • Power supply modules

The MAX16127TC/V+ is housed in a compact package, making it easy to integrate into space-constrained designs without compromising on performance. Its robust construction ensures that it can withstand harsh environments typical of automotive and industrial applications. Analog Devices Inc. has engineered this device to deliver reliable overvoltage protection, thereby enhancing the longevity and durability of electronic systems.

Whether you're designing a new system or upgrading an existing one, the MAX16127TC/V+ provides a safeguard against voltage transients that could potentially cause irreparable damage to your electronic components. Trust in the quality and performance of Analog Devices Inc. to protect your investments with this state-of-the-art overvoltage protection device.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
STMicroelectronics
DISCRETE
Lowest to $4.4879
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9335 $53.4015
21+ $4.8685 $102.2385
32+ $4.7164 $150.9248
44+ $4.5642 $200.8248
57+ $4.4121 $251.4897
76+ $3.9557 $300.6332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess