EN
  • EN
  • DE

MAT01AH

Part No MAT01AH
Manufacturer Analog Devices Inc.
Catalog Transistors (BJT) - Arrays
Description Trans GP BJT NPN 45V 0.025A 1800mW 6-Pin TO-78 Tube / TRANS 2NPN 45V 0.025A TO78-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Transistor Polarity 2 NPN (Dual) Matched Pair
Maximum Current Collector 25mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 800mV @ 1mA, 10mA
Collector Cut-off Current(Max) 300nA
Maximum Power Dissipation 500mW
Frequency - Transition 450MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-78-6
Win Source Part Number 021073-MAT01AH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAT01AH
Introduction Date September 12, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MAT01AH CAD Model

Description

The MAT01AH is a high-precision matched dual monolithic transistor developed by Analog Devices Inc., a company renowned for its innovative and high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This product is designed to provide users with exceptional transistor matching, which is crucial for applications requiring highly accurate differential amplification and current mirror configurations.

Key Features

  • Exceptional Transistor Matching: The MAT01AH boasts outstanding matching characteristics, with very low offset voltage and current, and excellent thermal tracking over a wide temperature range.
  • Low Noise: It exhibits low noise performance, making it an ideal choice for sensitive audio applications and instrumentation.
  • High Gain: The device offers high current gain, which is essential for applications that demand a high level of amplification.
  • Wide Operating Range: With a broad operating temperature range, the MAT01AH can reliably function in various environments and applications.

Applications

The MAT01AH is particularly well-suited for precision applications such as:

  • Operational amplifier input stages
  • Current sense amplifiers
  • Logarithmic amplifiers
  • Voltage references
  • Differential amplifiers
  • Analog computing elements

Reliability and Quality

Analog Devices Inc. ensures that the MAT01AH meets the highest standards of quality and reliability. Each transistor pair is meticulously tested and characterized to guarantee performance that meets or exceeds the specified parameters. The MAT01AH is available in a hermetically sealed package, which provides robust protection against environmental factors, thus ensuring long-term stability and performance.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by Analog Devices Inc. This document offers comprehensive information on electrical characteristics, pin configurations, package details, and application guidelines necessary for integrating the MAT01AH into various electronic systems.

With its exceptional performance and versatility, the MAT01AH from Analog Devices Inc. stands out as a premium choice for professionals seeking precision and reliability in their electronic designs.

You May Also Be Interested in

Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Sanken
N-channel With built-in flywheel diode
Need more? Email Us
Infineon Technologies
TRANS NPN/PNP 40V 0.2A SOT363-6
Need more? Email Us
Infineon Technologies
Lowest to $0.2891
Infineon Technologies
TRANS 2PNP 40V 0.2A SC74-6
Lowest to $0.9806
Infineon Technologies
TRANS NPN/PNP 40V 0.2A SOT363-6
Lowest to $0.0947
Infineon Technologies
TRANS 2NPN 40V 0.2A SOT363
Need more? Email Us
Sanken
TRANS 6NPN DARL 120V 2A 15SIP
Need more? Email Us
Sanken
N-channel General purpose
Lowest to $16.3640

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $146.6166 $146.6166
2+ $141.7294 $283.4588
3+ $127.0677 $381.2031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 425 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess