The KTY81/220,112 is a high-quality silicon temperature sensor manufactured by NXP Semiconductors, a trusted name in the electronics industry. This sensor is part of the KTY81 series, which is known for its reliable performance and precise temperature measurement capabilities.
Key Features
- Temperature Range: The KTY81/220,112 is designed to operate within a wide temperature range from -55°C to +150°C, making it suitable for various applications across different industries.
- Sensitivity: It offers excellent sensitivity with a typical temperature coefficient of +0.79%/K, ensuring accurate readings over its entire operating range.
- Stability: This sensor provides long-term stability and reliability, which is critical for consistent performance in temperature monitoring and control systems.
- Low Thermal Time Constant: Its design ensures a low thermal time constant, allowing for quick response to changes in temperature.
- Package: The sensor comes in a small SOD70 package, making it easy to integrate into various electronic assemblies without taking up significant space.
Applications
The KTY81/220,112 sensor is versatile and can be used in a broad range of applications, including:
- Industrial temperature control systems
- Automotive engine and gearbox monitoring
- Consumer electronics temperature sensing
- Medical equipment
- Energy management systems
Technical Specifications
Attribute
Value
Resistance at 25°C
2 kΩ
Temperature Coefficient
+0.79 %/K
Operating Temperature Range
-55°C to +150°C
Package Type
SOD70
Quality and Support
NXP Semiconductors is committed to providing high-quality products and the KTY81/220,112 is no exception. With NXP's extensive support network and commitment to customer satisfaction, users can confidently integrate this sensor into their systems with the assurance of performance and reliability.