EN
  • EN
  • DE

LTM4668EY#PBF

Part No LTM4668EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 4X0.6-1.8V / Non-Isolated PoL Module DC DC Converter 4 Output 0.6 ~ 1.8V 0.6 ~ 1.8V 0.6 ~ 1.8V 0.6 ~ 1.8V 1.2A, 1.2A, 1.2A, 1.2A 2.7V - 17V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 4
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 17V
Voltage - Output 1 0.6 ~ 1.8V
Voltage - Output 2 0.6 ~ 1.8V
Voltage - Output 3 0.6 ~ 1.8V
Voltage - Output 4 0.6 ~ 1.8V
Current - Output (Max) 1.2A, 1.2A, 1.2A, 1.2A
Applications ITE (Commercial)
Features -
Temperature Range - Operating -40°C ~ 125°C
Efficiency -
Mounting Type Surface Mount
Package / Case 49-FBGA Module
Size / Dimension 0.25" L x 0.25" W x 0.09" H (6.3mm x 6.3mm x 2.3mm)
Supplier Device Package 49-BGA (6.25x6.25)
Control Features -
Approval Agency -
Base Product Number LTM4668
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353911-LTM4668EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4668EY#PBF CAD Model

Description

Analog Devices Inc. LTM4668EY#PBF Product Overview

The LTM4668EY#PBF is a high-performance, dual 10A or single 20A step-down µModule (micromodule) regulator from Analog Devices Inc. This compact, high-efficiency power management IC integrates the inductor, power FETs, and all supporting components into a single package, providing a space-saving solution for a variety of applications.

Key Features

  • Output Current: The device can deliver dual 10A outputs or a single 20A output, offering flexible power solutions for various configurations.
  • Wide Input Voltage Range: It operates from a 4.5V to 15V input voltage range, making it suitable for a broad range of supply sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, which allows for versatility in different system designs.
  • High Efficiency: Its high-efficiency design ensures minimal heat generation and reduces the need for additional cooling components.
  • Compact Design: The µModule design integrates multiple components into a single package (11.25mm x 15mm x 5.01mm), saving valuable board space.
  • Advanced Features: It includes features such as soft-start, tracking, and power good indicators that contribute to a stable and reliable power management system.

Applications

The LTM4668EY#PBF is ideal for use in a variety of applications where space is at a premium and high efficiency is required. It is particularly well-suited for:

  • Datacom and Telecom Systems
  • FPGAs, DSPs, and ASICs Power Supplies
  • Medical and Industrial Equipment
  • Test and Measurement Devices

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTM4668EY#PBF is no exception and is built to meet the stringent requirements of a wide range of industrial and commercial applications. With its robust design and integrated approach, this µModule regulator simplifies the power design process and accelerates time to market for products requiring efficient power management solutions.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess