EN
  • EN
  • DE

LTM4661IY

Part No LTM4661IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG BOOST ADJUSTABLE 4A 25BGA / Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 5.5V 4A 0.7V - 15V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 0.7V
Voltage - Input (Max) 15V
Voltage - Output 1 2.5 ~ 5.5V
Current - Output (Max) 4A
Applications ITE (Commercial)
Features Adjustable Output
Temperature Range - Operating -40°C ~ 125°C
Efficiency 85%
Mounting SMD (SMT)
Package / Case 25-PowerBBGA Module
Dimension 0.25" L x 0.25" W x 0.10" H (6.3mm x 6.3mm x 2.4mm)
Supplier Device Package 25-BGA (6.25x6.25)
Base Product Number LTM4661
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTM4661IY
Standard Package 260
Win Source Part Number 1024720-LTM4661IY
Ultra Librarian 3D Model Ultra Librarian LTM4661IY CAD Model

Description

Analog Devices Inc. Presents the LTM4661IY: A High-Performance µModule Regulator

The LTM4661IY is a compact, high-efficiency, dual 15V, 4A or single 15V, 8A step-down µModule (micromodule) regulator from the renowned manufacturer Analog Devices Inc. Designed to meet the needs of space-constrained applications, this power module integrates the inductor, MOSFETs, a dual DC/DC regulator, and all the supporting components into a compact LGA package.

Key Features of the LTM4661IY

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.7V to 17V, making it suitable for a variety of supply sources, from single-cell Li-Ion batteries to fixed 12V and 15V rails.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to 5.5V, which allows for flexibility in a wide range of applications.
  • High Output Current: The LTM4661IY can deliver dual 4A outputs or a single 8A output, providing ample power for demanding applications.
  • High Efficiency: With its high-efficiency design, the module minimizes power loss and heat generation, which is critical in tightly packed PCB layouts.
  • Compact Size: The LGA package measures just 6.25mm x 6.25mm x 2.42mm, enabling designers to save valuable board space without sacrificing performance.
  • Built-In Protection Features: The module includes overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation under various conditions.

Applications

The LTM4661IY is ideal for use in a range of applications, including:

  • Telecommunications and networking equipment
  • Industrial and automotive electronics
  • Data storage and computing systems
  • Medical devices and instrumentation
  • Portable and battery-powered equipment

With its combination of compact size, high efficiency, and robust protection features, the LTM4661IY from Analog Devices Inc. is an excellent choice for designers looking to optimize power management in their next-generation electronic products. The module's ease of use and comprehensive integration significantly reduce design complexity and time to market.

You May Also Be Interested in

Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Lowest to $54.8111
ABB Embedded Power
DC DC CONVERTER 3.3V 1.8V 50W
Need more? Email Us
Texas Instruments
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Lowest to $25.8712
XP Power
DC DC CONVERTER +/-5V 2W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 5V 6W
Lowest to $23.4774
Artesyn Embedded Technologies
DC DC CONVERTER 5V 300W
Need more? Email Us
Analog Devices Inc.
DUAL 40VIN, 3A SILENT SWITCR UMO
Lowest to $22.7263
ABB Embedded Power
DC DC CONVERTER +/-5V 25W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 2.5V 25W
Lowest to $11.5807

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.9782 $67.9564
4+ $27.8795 $111.5180
6+ $27.0083 $162.0498
8+ $26.1370 $209.0960
10+ $25.2658 $252.6580
14+ $22.6521 $317.1294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess