EN
  • EN
  • DE

LTM4630AIY#PBF

Part No LTM4630AIY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-5.3V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 25 Weeks
Features Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 5.3V - - - 36A 4.5V - 15V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 144-BBGA
Case / Package 144-BGA
Family Name LTM4630
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880143-LTM4630AIY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4630AIY#PBF CAD Model

Description

Analog Devices Inc. LTM4630AIY#PBF Dual 18A or Single 36A DC/DC μModule Regulator

The LTM4630AIY#PBF is a high-performance dual 18A or single 36A step-down DC/DC μModule (micromodule) regulator from Analog Devices Inc. This advanced power solution integrates the inductor, power switches, DC/DC controller, and other supporting components in a compact, encapsulated package. This design simplifies the implementation of high-density point-of-load power systems, especially where space and thermal management are critical.

With a wide input voltage range of 4.5V to 15V, the LTM4630AIY#PBF is versatile enough to be used in a variety of applications, including telecom and networking equipment, industrial devices, and computing systems. The module is capable of delivering up to 18A of continuous current per channel or can be configured to provide 36A when channels are combined in parallel, making it suitable for high-current applications.

The LTM4630AIY#PBF features a high switching frequency that can be adjusted by the user or synchronized to an external clock, ranging from 250kHz to 1MHz. This flexibility allows designers to optimize the regulator for efficiency or component size. Additionally, the μModule regulator boasts fast transient response and excellent output voltage regulation, ensuring stable operation even under dynamic load conditions.

For thermal management, the LTM4630AIY#PBF employs advanced packaging technology that enhances heat dissipation. The over-molded package design reduces thermal resistance and enables the regulator to operate at full current with minimal airflow, which is essential for reliable performance in space-constrained environments.

Other features of the LTM4630AIY#PBF include overvoltage, overcurrent, and overtemperature protection, which safeguard the module and the downstream circuitry from potential damage. The device also offers tracking capability for sequencing multiple power supplies in complex systems.

Overall, the LTM4630AIY#PBF from Analog Devices Inc. is a robust and efficient solution for designers looking to streamline their power supply designs with a high-density, reliable, and easy-to-use integrated module.

You May Also Be Interested in

Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.1099 $73.1099
2+ $59.9876 $119.9752
3+ $58.1130 $174.3390
4+ $56.2384 $224.9536
5+ $54.3638 $271.8190
7+ $48.7400 $341.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess