EN
  • EN
  • DE

2SK2136-Z-E1-AZ

Part No 2SK2136-Z-E1-AZ
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Switching N-Channel Power Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037668-2SK2136-Z-E1-AZ
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK2136-Z-E1-AZ CAD Model

Description

The 2SK2136-Z-E1-AZ is an N-channel silicon MOSFET from Renesas Electronics America. This MOSFET is designed for high-speed switching applications and is commonly used in power supplies, DC-DC converters, and motor control circuits. Its key features include low on-resistance, fast switching speed, and excellent avalanche ruggedness, making it suitable for demanding power management applications.

Applications

  • Power Supplies
  • DC-DC Converters
  • Motor Control Circuits
  • Switching Regulators
  • Load Switches

Features

  • N-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • High Avalanche Ruggedness
  • Available in a small surface mount package
  • RoHS Compliant

Benefits

  • Improved Efficiency: Low on-resistance minimizes power loss, leading to higher efficiency in power conversion applications.
  • Faster Switching: Enables higher frequency operation, resulting in smaller and more cost-effective designs.
  • Robust Performance: High avalanche ruggedness ensures reliable operation under transient conditions.
  • Compact Design: Small surface mount package allows for high-density board layouts.
  • Environmentally Friendly: RoHS compliant, meeting environmental regulations.

Technical Specifications

The 2SK2136-Z-E1-AZ typically features a drain-source voltage (VDSS) rating suitable for various power applications. The gate-source voltage (VGSS) rating ensures proper control and protection of the device. The low on-resistance contributes to reduced power dissipation and improved thermal performance. It is crucial to consult the Renesas datasheet for specific voltage, current, and power ratings to ensure safe and optimal operation within the intended application.

In summary, the 2SK2136-Z-E1-AZ N-channel MOSFET offers a combination of efficiency, speed, and ruggedness, making it a versatile choice for a wide range of power management applications. Its low on-resistance and fast switching characteristics contribute to improved system performance and reduced energy consumption.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Dell
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess