EN
  • EN
  • DE

2SA1645-AZ-M

Part No 2SA1645-AZ-M
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036605-2SA1645-AZ-M
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1645-AZ-M CAD Model

Description

The 2SA1645-AZ-M is a PNP epitaxial silicon transistor manufactured by Renesas Electronics America. It is designed for use in low-frequency amplifier applications and switching applications. This transistor offers a good balance of voltage, current, and speed characteristics, making it suitable for a variety of general-purpose applications.

Applications

  • Low-frequency amplifiers
  • Switching circuits
  • General-purpose linear applications
  • Driver stages

Features

  • PNP Epitaxial Silicon Transistor
  • Low Collector Saturation Voltage
  • High Collector Current Capability
  • Low Noise Figure
  • High hFE Linearity

Benefits

  • Improved circuit performance due to low saturation voltage.
  • Extended operating life due to high reliability.
  • Reduced component count due to versatility.
  • Enhanced signal amplification due to high hFE.
  • Suitable for high-density mounting

Specifications

Collector-Base Voltage (VCBO): -60V

Collector-Emitter Voltage (VCEO): -50V

Emitter-Base Voltage (VEBO): -5V

Collector Current (IC): -150mA

Collector Power Dissipation (PC): 400mW

DC Current Gain (hFE): 85 to 170 (for AZ rank)

Operating Junction Temperature (Tj): 150°C

Storage Temperature (Tstg): -55°C to +150°C

Package: SOT-23

The 2SA1645-AZ-M is a small signal transistor housed in a surface-mount SOT-23 package, making it ideal for compact designs. Its performance characteristics make it a reliable choice for various analog and switching applications. The 'AZ' suffix likely refers to a specific gain (hFE) rank within the manufacturing process.

You May Also Be Interested in

Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
Song Chuan Precision Company
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess