EN
  • EN
  • DE

LTC7860HMSE#PBF

Part No LTC7860HMSE#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description HIGH EFFICIENCY SWITCHING SURGE /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Mfr Analog Devices Inc.
Package Tube
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Package / Case 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 12-MSOP-EP
Voltage - Working 60V
Base Product Number LTC7860
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC7860HMSE#PBF
Standard Package 37
Win Source Part Number 1006520-LTC7860HMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7860HMSE#PBF CAD Model

Description

Product Overview: LTC7860HMSE#PBF from Analog Devices Inc.

The LTC7860HMSE#PBF is a high-performance, high voltage, non-isolated synchronous step-down switching regulator controller designed by Analog Devices Inc. This advanced component is ideal for a variety of applications, including industrial, automotive, and telecommunications systems where efficiency and reliability are paramount.

This controller operates over a wide input voltage range of 4V to 60V and can produce an output voltage that can be set from 0.8V to 24V, making it extremely versatile for different system requirements. The LTC7860HMSE#PBF is capable of delivering continuous high power with its external MOSFETs, which are driven by a strong on-chip gate driver. This ensures robust performance even under heavy load conditions.

One of the key features of the LTC7860HMSE#PBF is its ability to provide a constant frequency current mode architecture, which allows for a selectable frequency from 50kHz to 900kHz or it can be synchronized to an external clock. This flexibility in frequency selection helps in optimizing efficiency, performance, and external component size.

The device integrates a range of protective features to ensure the longevity and safety of the system. These include overvoltage, overcurrent, and over-temperature protection. Additionally, the LTC7860HMSE#PBF features a precise 0.8V reference with an accuracy of ±1% over a -40°C to 125°C temperature range, which contributes to the reliable output voltage regulation.

For ease of use, the LTC7860HMSE#PBF is available in a thermally efficient MSOP-16 package with a compact footprint. This package is designed to minimize the amount of board space required, making it suitable for space-constrained applications.

Overall, the LTC7860HMSE#PBF from Analog Devices Inc. stands out as a powerful solution for designers looking to implement a high-efficiency, adjustable output voltage regulator in their high voltage power systems. With its robust design, comprehensive protection features, and flexible operation, it represents a high-quality choice for a wide range of power management applications.

You May Also Be Interested in

Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Bourns Inc.
Need more? Email Us
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Texas Instruments
2.7-V TO 40-V 152-M 1.8-A EFUSE
Lowest to $2.0374
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.5099
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1844 $52.7376
10+ $10.8180 $108.1800
15+ $10.4799 $157.1985
20+ $10.1418 $202.8360
26+ $9.8038 $254.8988
35+ $8.7896 $307.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess