EN
  • EN
  • DE

LTC7003EMSE#TRPBF

Part No LTC7003EMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 3.5V ~ 15V
Logic Voltage - VIL, VIH -
Current - Peak Output (Source, Sink) -
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 60 V
Rise / Fall Time (Typ) 90ns, 40ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LTC7003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356534-LTC7003EMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC7003EMSE#TRPBF CAD Model

Description

Analog Devices Inc.'s LTC7003EMSE#TRPBF High-Speed, High-Side NMOS Gate Driver

The LTC7003EMSE#TRPBF is a high-performance, high-side NMOS gate driver manufactured by Analog Devices Inc., designed to operate in a wide range of power management applications. This advanced driver is specifically engineered to efficiently control the gate of an NMOS transistor operating as a high-side switch, providing rapid and robust switching for high-efficiency power delivery.

This gate driver is housed in a compact MSOP-12 (LTC7003EMSE) package, with a tape and reel packing format denoted by the suffix "TRPBF" for ease of assembly and manufacturing. The device operates over a wide voltage range from 3.5V to 150V, making it versatile for various applications, including industrial, automotive, and telecommunications systems.

The LTC7003EMSE#TRPBF offers an impressive array of features that make it a standout choice for designers. It provides a high gate drive current of up to 1A, which ensures fast charging and discharging of the gate capacitance of large power transistors, leading to quick switching times and improved overall efficiency. Moreover, its adjustable turn-on slew rate reduces EMI emissions, which is critical in noise-sensitive environments.

With its integrated charge pump, the gate driver can maintain high gate voltages even when the supply voltage is lower than the NMOS threshold voltage. This feature ensures reliable operation of the switch without the need for external components. Additionally, the LTC7003EMSE#TRPBF includes under-voltage lockout (UVLO) protection, which prevents the driver from operating when the input supply voltage drops below a certain threshold, safeguarding the system from potential damage.

The device's robust design is further enhanced with a range of protective features. These include over-temperature protection and a strong pull-down for fast NMOS turn-off, which is critical for protecting the switch during fault conditions. The LTC7003EMSE#TRPBF is also tolerant to negative transients, which improves the reliability of the system under harsh conditions.

In summary, the LTC7003EMSE#TRPBF from Analog Devices Inc. is a versatile, high-speed gate driver that offers robust performance for driving high-side NMOS switches. Its compact packaging, wide voltage range, and comprehensive protection features make it an ideal choice for a variety of power management applications.

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5078 $55.0780
23+ $4.5192 $103.9416
35+ $4.3780 $153.2300
48+ $4.2368 $203.3664
62+ $4.0955 $253.9210
82+ $3.6719 $301.0958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,560 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess