The LTC7000HMSE#PBF is a high-performance, high voltage, high side N-channel MOSFET driver manufactured by Analog Devices Inc. This robust component is designed to operate over a wide voltage range and is ideal for a variety of applications that require efficient power control and distribution.
Key Features
- Voltage Range: The driver is capable of operating over a wide input voltage range, making it versatile for different power systems.
- Fast Switching: It features fast switching performance for efficient operation and reduced power loss, which is crucial for high-frequency applications.
- Robust Design: The LTC7000HMSE#PBF is designed to withstand harsh environments and is characterized by its ruggedness and reliability.
- High Side Drive: As a high side driver, it is suitable for driving high side N-channel power MOSFETs, which is often required in high voltage applications.
- Integrated Bootstrap Diode: The inclusion of an internal bootstrap diode simplifies the circuit design and reduces external component count.
Applications
The LTC7000HMSE#PBF is versatile and can be used in various applications, including:
- Automotive power distribution
- Industrial control systems
- DC/DC converters
- Motor control circuits
- Power supply management
Product Specifications
| Parameter |
Value |
| Input Voltage Range |
3.5V to 135V |
| Operating Temperature |
-40°C to 125°C |
| Package Type |
MSOP-16 |
Quality and Reliability
Analog Devices Inc. is committed to providing high-quality products. The LTC7000HMSE#PBF is no exception and has undergone rigorous testing to ensure its performance and reliability in demanding situations.