EN
  • EN
  • DE

LTC1440CN8#PBF

Part No LTC1440CN8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 1 W/VOLT REF 8DIP / Comparator with Voltage Reference CMOS, TTL 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Voltage - Supply, Single/Dual (±) 2V ~ 11V, ±1V ~ 5.5V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Input Bias (Max) -
Current - Output (Typ) 40mA
Current - Quiescent (Max) 4.4µA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 15µs
Hysteresis 50mV
Temperature Range - Operating 0°C ~ 70°C
Package / Case 8-DIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 8-PDIP
Base Product Number LTC1440
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357474-LTC1440CN8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1440CN8#PBF CAD Model

Description

Product Overview: LTC1440CN8#PBF from Analog Devices Inc.

The LTC1440CN8#PBF is a highly precise, low power comparator produced by Analog Devices Inc., designed for a wide array of applications where power efficiency and accuracy are critical. This comparator is part of a family of micropower comparators that boast a minimal power consumption and a compact 8-lead PDIP package, making it an excellent choice for portable and battery-powered electronics.

Key Features:

  • Low Power Consumption: The LTC1440CN8#PBF is designed for systems where power efficiency is paramount. It operates with a very low supply current, which is typically 4µA, making it ideal for battery-operated devices.
  • Precision Performance: This comparator features a tight input offset voltage of 5mV and an input bias current of 10nA, ensuring high accuracy in signal comparison and threshold detection tasks.
  • Internal Reference: The device comes with a 1.182V integrated reference, providing a stable voltage level for accurate comparison without the need for external components.
  • Versatile Supply Voltage: It can operate over a wide single supply voltage range from 2.7V to 11V, or a dual supply range from ±1.35V to ±5.5V, allowing flexibility in various circuit designs.
  • Push-Pull Output: The comparator features a push-pull output stage that can drive loads directly without the need for an external pull-up resistor, simplifying design and reducing component count.

Applications:

The LTC1440CN8#PBF is suitable for a diverse set of applications including, but not limited to:

  • Battery Monitoring
  • Threshold Detection and Signal Processing
  • Portable Medical Devices
  • Industrial Control Systems
  • Energy Management Systems

Analog Devices Inc. has designed the LTC1440CN8#PBF to be a reliable solution for designers looking to integrate a high-performance comparator into their systems. Its low power consumption, precision, and integrated features make it a top choice for engineers seeking to optimize their designs for both performance and power efficiency.

You May Also Be Interested in

Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3751 $51.8755
12+ $8.5129 $102.1548
19+ $8.2469 $156.6911
26+ $7.9808 $207.5008
33+ $7.7148 $254.5884
44+ $6.9167 $304.3348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess