EN
  • EN
  • DE

LTC6993IS6-4#TRPBF

Part No LTC6993IS6-4#TRPBF
Manufacturer Analog Devices Inc.
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 11NS TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr Analog Devices Inc.
Series LTC®6993
Package Tape & Reel
Product Status Active
Logic Type Monostable
Independent Circuits 1
Schmitt Trigger Input No
Propagation Delay 11 ns
Current - Output High, Low 16mA, 16mA
Voltage - Supply 2.25 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC6993
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 880066-LTC6993IS6-4#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6993IS6-4#TRPBF CAD Model

Description

Analog Devices LTC6993IS6-4#TRPBF TimerBlox Timer

The LTC6993IS6-4#TRPBF is a monolithic, one-shot timer from the TimerBlox series, designed and manufactured by Analog Devices Inc. This highly reliable and precise device is engineered to provide a programmable time delay from 1µs to 33.6 seconds. It is a versatile component that is suitable for a wide range of timing applications where a single pulse is required after a user-defined delay.

Encased in a compact SOT-23 package, the LTC6993IS6-4#TRPBF is designed for space-constrained applications. Its small form factor, measuring just 2.9mm x 1.6mm x 1.45mm, makes it an excellent choice for portable and miniaturized electronic systems. Despite its diminutive size, this timer IC does not compromise on performance, offering high precision and low power consumption.

One of the key features of the LTC6993IS6-4#TRPBF is its ease of use, requiring only a single resistor to set the time delay. By adjusting the value of this external resistor, users can fine-tune the delay time to meet their specific requirements. The timer operates with a supply voltage range of 2.25V to 5.5V, making it compatible with a variety of power sources and ensuring it can be integrated into both 3.3V and 5V systems.

The device is characterized by its fast recovery time and clean, glitch-free output transitions. It is also highly resilient to temperature fluctuations, with a temperature stability of 0.1%/°C, ensuring consistent performance across a wide operating temperature range of -40°C to 125°C. This makes the LTC6993IS6-4#TRPBF suitable for use in harsh environments and industrial applications.

Moreover, this timer IC features a frequency divider version with a divide-by factor programmable from 1 to 2^21. This flexibility allows designers to generate a wide range of timing intervals without the need for complex programming or multiple components. The LTC6993IS6-4#TRPBF is also RoHS compliant, adhering to environmental standards and regulations.

In summary, the LTC6993IS6-4#TRPBF from Analog Devices is a highly versatile, easy-to-use, and precise timer IC that is ideal for a variety of timing applications. Its compact size, wide voltage range, and programmable delay make it a perfect fit for today's sophisticated electronic systems.

You May Also Be Interested in

NTE
IC MULTIVIBRATOR 100NS 16DIP / Monostable Multivibrator 100 ns 16-DIP
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $11.5307
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 5NS 16DHVQFN / Monostable Multivibrator 5 ns 16-DHVQFN (2.5x3.5)
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
15+ $6.6866 $100.2990
24+ $6.4777 $155.4648
32+ $6.2687 $200.5984
42+ $6.0598 $254.5116
56+ $5.4329 $304.2424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess