EN
  • EN
  • DE

LTC6992CS6-1#TRPBF

Part No LTC6992CS6-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Manufacturer Analog Devices Inc.
Series TimerBlox®
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LTC6992
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC6992CS6-1#TRPBF-ND, 505-LTC6992CS6-1#TRPBFCT, 505-LTC6992CS6-1#TRPBFDKR, 505-LTC6992CS6-1#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844215-LTC6992CS6-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6992CS6-1#TRPBF CAD Model

Description

Product Overview

The LTC6992CS6-1#TRPBF is a precision silicon oscillator from Analog Devices Inc., designed to offer a highly stable and flexible timing solution for a wide range of applications. This compact and versatile component is part of the TimerBlox® family, which is known for its simplicity in design, ease of use, and low power consumption.

Key Features

  • Pulse Width Modulation (PWM) Capability: The LTC6992CS6-1#TRPBF can generate a PWM signal with a duty cycle that is adjustable from 0% to 100%, providing precise control for a variety of applications.
  • Frequency Range: This device can be programmed to operate at frequencies from 3.81Hz to 1MHz, making it suitable for tasks ranging from low-frequency timing to high-frequency modulation.
  • Accuracy: With an inherent accuracy of ±1.5% at 25°C and ±2.25% from -40°C to 125°C, the LTC6992 ensures reliable performance over a wide temperature range.
  • Voltage Range: It operates from a single 2.25V to 5.5V supply, accommodating various supply voltages in different system designs.
  • Compact Size: The device comes in a small 6-lead ThinSOT package, which is ideal for space-constrained applications.
  • Low Power Consumption: It is optimized for battery-powered and portable applications due to its low power requirements.

Applications

The LTC6992CS6-1#TRPBF is designed for use in a variety of applications, including but not limited to:

  • Industrial control systems
  • Portable instrumentation
  • Medical devices
  • Automotive electronics
  • Communication systems
  • Power supply management

Additional Information

The LTC6992CS6-1#TRPBF oscillator is designed with user configurability in mind. It can be programmed through an external resistor, which sets the master oscillator frequency and divides it down to the desired frequency. This feature simplifies the design process, as no complex programming is required. Additionally, the TimerBlox® device family is characterized by its ability to function without the need for programming, microcontrollers, or complex algorithms, making it a go-to solution for quick and reliable timing functions.

Analog Devices Inc. is known for its high-quality products and the LTC6992CS6-1#TRPBF is no exception, offering robust performance for critical timing applications across multiple industries.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
STMicroelectronics
IC OSC DIVIDER/TIMER 75MHZ 16SO / IC 75MHz 16-SO
Lowest to $0.2323
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $21.2239
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2648 $52.6480
24+ $4.3198 $103.6752
36+ $4.1848 $150.6528
50+ $4.0498 $202.4900
64+ $3.9149 $250.5536
86+ $3.5099 $301.8514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,080 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess