EN
  • EN
  • DE

LTC6930IDCB-8.00

Part No LTC6930IDCB-8.00
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON 8MHZ 8DFN / Oscillator, Silicon IC 8MHz 8-DFN (2x3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Obsolete
Type Oscillator, Silicon
Count -
Frequency 8MHz
Voltage - Supply 1.7V ~ 5.5V
Current - Supply 926 µA
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Mounting Type Surface Mount
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1352905-LTC6930IDCB-8.00
Ultra Librarian 3D Model Ultra Librarian LTC6930IDCB-8.00 CAD Model

Description

Analog Devices Inc. LTC6930IDCB-8.00 Precision Silicon Oscillator

The LTC6930IDCB-8.00 from Analog Devices Inc. is a high-performance, precision silicon oscillator designed to provide a fixed frequency of 8.00MHz. This compact and reliable component is part of the LTC6930 series, which offers a range of frequency options to suit various applications. The LTC6930IDCB-8.00 is ideal for replacing traditional crystal oscillators, offering enhanced stability and reliability without the need for external components.

Key Features:

  • Frequency: Fixed at 8.00MHz with a precision of ±0.5% initial accuracy.
  • Supply Voltage: Operates from a wide supply voltage range of 2.7V to 5.5V, making it versatile for different circuit designs.
  • Low Power Consumption: Designed for power-sensitive applications, it consumes only 105μA of supply current at 3.3V.
  • Temperature Stability: Offers excellent temperature stability of ±100ppm/°C over the industrial temperature range of -40°C to 85°C.
  • Package: Comes in a compact 6-lead DFN package with a 2mm x 3mm footprint, optimizing board space.
  • Output Logic: The oscillator provides a CMOS logic level output, ensuring compatibility with a wide range of digital circuits.
  • Start-Up Time: Features a fast start-up time of less than 100μs, allowing for quick system boot-up.
  • No External Components: The internal fixed capacitors eliminate the need for external load capacitors, simplifying design and reducing BOM cost.

The LTC6930IDCB-8.00 is a robust solution for applications that require a stable and accurate clock source. Its ease of integration, coupled with its low power consumption, makes it an excellent choice for portable and battery-powered devices. Whether used in microprocessor systems, wireless communications, or portable instrumentation, the LTC6930IDCB-8.00 delivers consistent performance in a small package.

For designers and engineers looking for a reliable and easy-to-use oscillator, the LTC6930IDCB-8.00 from Analog Devices Inc. represents a state-of-the-art solution that combines performance with practicality.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $3.7274
STMicroelectronics
IC OSC DIVIDER/TIMER 75MHZ 16SO / IC 75MHz 16-SO
Lowest to $0.2323
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $7.4255

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess