EN
  • EN
  • DE

LM3564A1TMX/NOPB

Part No LM3564A1TMX/NOPB
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Last Time Buy
Standard Package 1 pcs
MSL Level 1 (Unlimited)
Win Source Part Number 710788-LM3564A1TMX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3564A1TMX/NOPB CAD Model

Description

The LM3564A1TMX/NOPB from Texas Instruments is a highly integrated, advanced dual-channel LED driver designed to power high-brightness LEDs in a variety of lighting applications. This component is particularly suitable for smartphone flash, torch, and indicator functionalities, but its versatility allows it to be used in other portable devices where efficient, high-intensity lighting is required.

Key Features

  • Output Voltage: The driver supports a wide output voltage range, making it compatible with various LED configurations and ensuring consistent lighting performance.
  • Current Regulation: Precise current regulation is crucial for consistent brightness and color stability of LEDs. The LM3564A1TMX/NOPB offers excellent current regulation for both channels.
  • Flash Strobe and Torch Modes: With dedicated flash strobe and torch modes, this LED driver is ideal for camera flash applications, providing the necessary intensity and duration of light.
  • Thermal Management: The device includes thermal protection features to safeguard against overheating, ensuring reliability and longevity of the lighting system.
  • Efficiency: High efficiency is maintained throughout the operating range, minimizing battery drain in portable applications.
  • Compact Packaging: The LM3564A1TMX/NOPB is available in a space-saving package, which is critical for the increasingly compact designs of modern portable electronics.

Applications

The LM3564A1TMX/NOPB is suitable for a range of applications that require high-brightness LED driving capabilities, including:

  • Smartphone and tablet flash
  • Portable photography and video lighting
  • General LED torch functionality
  • Indicator and signaling lights

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3564A1TMX/NOPB is no exception. The device is designed to meet the rigorous standards of the industry, ensuring reliable performance in a wide range of environmental conditions. Furthermore, the "NOPB" designation indicates that this product is offered in a lead-free package, reflecting Texas Instruments' dedication to environmental sustainability.

You May Also Be Interested in

Others
Lowest to $0.1640
Others
Need more? Email Us
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
Lowest to $52.2788
Others
Need more? Email Us
Others
Lowest to $0.2657
Others
Need more? Email Us
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2515 $51.7845
55+ $1.8474 $101.6070
84+ $1.7896 $150.3264
116+ $1.7319 $200.9004
150+ $1.6742 $251.1300
200+ $1.5010 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,130 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess