EN
  • EN
  • DE

LTC6909HMS#TRPBF

Part No LTC6909HMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Oscillator, Silicon IC 12.5kHz ~ 6.67MHz 16-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width)
Case / Package 16-MSOP
Family Name LTC6909
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC6909HMS#TRPBF-ND, 505-LTC6909HMS#TRPBFCT, 505-LTC6909HMS#TRPBFDKR, 505-LTC6909HMS#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880036-LTC6909HMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6909HMS#TRPBF CAD Model

Description

Analog Devices Inc. LTC6909HMS#TRPBF Precision Oscillator

The LTC6909HMS#TRPBF from Analog Devices Inc. is a highly versatile, precision silicon oscillator designed to offer a range of configurable output frequencies with multiple phase-shifted outputs. This component is housed in a compact MSOP-10 package, making it suitable for space-constrained applications across various industries including telecommunications, consumer electronics, and industrial systems.

One of the key features of the LTC6909HMS#TRPBF is its ability to generate up to four different frequencies simultaneously, ranging from 1kHz to 68MHz. This is accomplished with the help of an onboard programmable divider, which provides the flexibility needed for complex timing solutions. Additionally, the oscillator offers the unique capability to provide up to eight different phase-shifted outputs, with a phase difference of 45°, 90°, or 180° between them, which is critical for applications requiring precise timing alignment, such as in clock distribution networks and phased array systems.

The device is designed with a precision of 1.5% initial accuracy and has a temperature coefficient of 20ppm/°C, ensuring stable frequency output over a wide temperature range. This precision is essential for applications where consistent performance is critical, such as in high-speed data communication and portable instrumentation.

The LTC6909HMS#TRPBF also features a low supply voltage range of 2.25V to 5.5V, which allows for compatibility with a variety of power supply configurations and the ability to operate efficiently in low-power environments. Its low power consumption makes it an excellent choice for battery-operated devices.

Integrating the LTC6909HMS#TRPBF into your design is straightforward, thanks to its user-friendly interface and the availability of comprehensive support documentation from Analog Devices Inc. Whether you are developing an application that requires complex timing solutions or simply need a reliable oscillator for general-purpose use, the LTC6909HMS#TRPBF offers the performance and flexibility to meet a wide range of design requirements.

You May Also Be Interested in

Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Microchip Technology
MEMS OSC XO 87.5000MHZ CMOS SMD / 87.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.0236 $52.0472
5+ $24.3765 $121.8825
7+ $23.5530 $164.8710
10+ $21.9059 $219.0590
12+ $21.0824 $252.9888
15+ $20.2589 $303.8835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess