EN
  • EN
  • DE

LTC6752IMS8-2#PBF

Part No LTC6752IMS8-2#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 280MHZ 8MSOP  /  Comparator General Purpose CMOS 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Analog Devices Inc.
Package Tube
Type General Purpose
Number of Elements 1
Output Type CMOS
Voltage - Supply, Single/Dual (±) 2.45V ~ 5.25V
Voltage - Input Offset (Max) 5.5mV @ 5V
Current - Input Bias (Max) 1.6µA @ 5V
Current - Output (Typ) 19mA @ 5V
Current - Quiescent (Max) 2.65mA
Propagation Delay (Max) 5.3ns
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD (SMT)
Supplier Device Package 8-MSOP
Base Product Number LTC6752
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC6752IMS8-2#PBF,-2735-LTC6752IMS8-2#PBF,LTC6752IMS8-2#PBF-ND
Standard Package 50
Win Source Part Number 1224720-LTC6752IMS8-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6752IMS8-2#PBF CAD Model

Description

Analog Devices Inc. LTC6752IMS8-2#PBF High-Speed Comparator

The LTC6752IMS8-2#PBF is a high-performance, low-power comparator from Analog Devices Inc., renowned for its ultra-fast propagation delays and low jitter specifications. This device is part of a family of comparators that offer a variety of options including different output types, shutdown capability, and separate input and output supplies. The LTC6752IMS8-2#PBF comes in a compact MSOP-8 package, making it suitable for space-constrained applications.

With a propagation delay of just 2.9ns and overdrive dispersion as low as 1.8ns, this comparator is designed for high-speed signal processing applications where timing precision is critical. It boasts a fast rise and fall times of 1.2ns with 5mV overdrive, ensuring that digital signals are processed with minimal delay.

One of the key features of the LTC6752IMS8-2#PBF is its rail-to-rail input range, which allows for a wide range of input signals. This makes the device versatile for various scenarios, from simple voltage detection to complex signal processing tasks. Additionally, the comparator's outputs are CMOS/LVTTL compatible, ensuring easy interfacing with a variety of digital logic families.

The device operates with a single 2.45V to 5.25V supply or dual ±2.45V supplies, providing flexibility in different system power configurations. The low supply current of 3.5mA (typical) makes it an energy-efficient choice for battery-powered and portable devices. Moreover, the LTC6752IMS8-2#PBF features a shutdown mode which reduces the current consumption to just 13µA, further conserving power when the comparator is not in active use.

For applications that demand high-speed data acquisition, automatic test equipment, or high-speed triggers, the LTC6752IMS8-2#PBF is an excellent choice. Its robustness is further exemplified by its operating temperature range of -40°C to 125°C, allowing reliable performance in extreme conditions.

Whether it's for high-frequency trading systems, fast A/D converters, or pulse detection circuits, the LTC6752IMS8-2#PBF from Analog Devices Inc. delivers the speed, precision, and reliability needed to maintain a competitive edge in high-speed electronics design.

You May Also Be Interested in

Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8309 $51.3236
10+ $10.5280 $105.2800
15+ $10.1990 $152.9850
21+ $9.8700 $207.2700
27+ $9.5410 $257.6070
36+ $8.5540 $307.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess