EN
  • EN
  • DE

ADV7160KS170

Part No ADV7160KS170
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC DAC VIDEO COLOR 96BIT 160MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Function RAM-DAC
Applications Professional Video
Control Interface Serial
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 160-BQFP
Supplier Device Package 160-PQFP (28x28)
Base Product Number ADV7160
Standard Package 3 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 559975-ADV7160KS170
Ultra Librarian 3D Model Ultra Librarian ADV7160KS170 CAD Model

Description

ADV7160KS170 High-Speed Analog-to-Digital Converter

The ADV7160KS170 is a state-of-the-art analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in high-performance semiconductors. This precision ADC is designed to cater to applications requiring high-speed data conversion with exceptional accuracy and reliability.

Key Features:

  • Resolution: The ADV7160KS170 boasts a high resolution, ensuring that it captures the finest details in the analog signal with minimal quantization error.
  • Sampling Rate: With an impressive sampling rate, this ADC is ideal for high-speed applications that require rapid data acquisition without sacrificing quality.
  • Input Range: The device supports a flexible input range, making it compatible with a variety of signal levels and ensuring versatile use across different platforms and systems.
  • Low Power Consumption: Despite its high-speed performance, the ADV7160KS170 is designed for low power consumption, helping to maintain energy efficiency in your system.
  • Integrated Features: The ADC includes additional integrated features such as on-chip track and hold circuits, reference voltage sources, and error correction circuits, which contribute to its overall performance and ease of use.

Applications:

The ADV7160KS170 is suitable for a wide range of applications, including:

  • Medical Imaging Systems
  • Professional Video Equipment
  • High-Speed Data Acquisition Systems
  • Communications Infrastructure
  • Instrumentation and Control Systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADV7160KS170 is no exception. Each unit is rigorously tested to ensure it meets the highest standards of performance and reliability. This ensures that customers can integrate this ADC into their products with confidence, knowing it will deliver consistent performance over its operational lifespan.

Technical Support and Resources:

Customers choosing the ADV7160KS170 benefit from Analog Devices' extensive technical support and resources. Comprehensive datasheets, application notes, and design tools are available to assist in the integration and optimization of the ADC within various systems.

Overall, the ADV7160KS170 from Analog Devices Inc. represents a blend of high-speed performance, precision, and energy efficiency, making it an excellent choice for professionals seeking a reliable ADC solution.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess