EN
  • EN
  • DE

LTC6702CTS8#TRMPBF

Part No LTC6702CTS8#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP LOW VOLT TSOT23-8 / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Analog Devices Inc.
Package Tape & Reel
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (±) 1.7V ~ 5.5V
Voltage - Input Offset (Max) 3.5mV @ 3V
Current - Quiescent (Max) 32µA
CMRR, PSRR (Typ) 70dB CMRR, 65dB PSRR
Propagation Delay (Max) 450ns
Hysteresis 7.2mV
Temperature Range - Operating 0°C ~ 70°C
Package / Case SOT-23-8 Thin, TSOT-23-8
Mounting SMD (SMT)
Supplier Device Package TSOT-23-8
Base Product Number LTC6702
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC6702CTS8#TRMPBFTR,LTC6702CTS8#TRMPBFCT-ND,-2735-LTC6702CTS8#TRMPBFTR,LTC6702CTS8#TRMPBF-ND,505-LTC6702CTS8#TRMPBFTR,505-LTC6702CTS8#TRMPBFCT,505-LTC6702CTS8#TRMPBFDKR,LTC6702CTS8#TRMPBFCT,LTC6702CTS8TRMPBF,LTC6702CTS8#TRMPBFDKR,-2735-LTC6702CTS8#TRMPBFDKR,LTC6702CTS8#TRMPBFTR-ND,LTC6702CTS8#TRMPBFDKR-ND,-2735-LTC6702CTS8#TRMPBFCT
Standard Package 500
Win Source Part Number 992622-LTC6702CTS8#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6702CTS8#TRMPBF CAD Model

Description

Product Overview: LTC6702CTS8#TRMPBF

The LTC6702CTS8#TRMPBF is a high-performance, low-power comparator manufactured by Analog Devices Inc., a leading company in the design and manufacture of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is part of the LTC6702 series, which is known for its precision and reliability in various applications.

Key Features

  • Low Voltage Operation: The LTC6702CTS8#TRMPBF can operate at a supply voltage range of 2.5V to 5.5V, making it suitable for battery-operated and portable devices.
  • Fast Response Time: It boasts a fast propagation delay of typically 2.9ns, ensuring quick response times in high-speed signal processing applications.
  • Low Power Consumption: This comparator has a typical quiescent current of 60μA, which is ideal for power-sensitive designs.
  • Internal Hysteresis: Built-in hysteresis helps to improve noise immunity and prevents output oscillations.
  • Rail-to-Rail Input: The input common-mode range includes the negative supply, allowing for rail-to-rail operation.
  • Output Stage: The push-pull output stage of the LTC6702CTS8#TRMPBF can sink and source current, eliminating the need for an external pull-up resistor.

Applications

The LTC6702CTS8#TRMPBF is versatile and can be used in a wide array of applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Signal conditioning circuits
  • Threshold detection and level shifting
  • Window comparators
  • Zero-crossing detectors

Package and Quality

The LTC6702CTS8#TRMPBF comes in a compact SOT-23 package, which is ideal for space-constrained applications. It is also available in tape and reel packaging, denoted by the '#TRMPBF' suffix, which facilitates automated manufacturing processes.

Analog Devices Inc. is committed to providing high-quality products. The LTC6702CTS8#TRMPBF comparator is no exception and is designed to meet the rigorous standards required in industrial and commercial environments.

With its combination of speed, low power consumption, and precision, the LTC6702CTS8#TRMPBF from Analog Devices Inc. is an excellent choice for designers who require a reliable and efficient comparator for their electronic designs.

You May Also Be Interested in

Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4263 $54.2630
23+ $4.4523 $102.4029
35+ $4.3132 $150.9620
48+ $4.1741 $200.3568
62+ $4.0349 $250.1638
83+ $3.6175 $300.2525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess